location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M1200 signage display mount 70" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M1200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441609 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 978795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 03:03:10
The date of the most recent change of the data-sheet in Icecat's system
Neomounts PLASMA-M1200 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M1200 signage display mount 70" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 110.2 lbs (50 kg) Silver
  • - Maximum screen size: 70"
  • - Mounting type: Floor
  • - Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm) Maximum VESA mount: 23.6 x 17.7" (600 x 450 mm)
  • - Height adjustment
Guarantee: 5 year
Long product name Neomounts PLASMA-M1200 signage display mount 70" Silver :
The short editorial description of Neomounts PLASMA-M1200 signage display mount 70" Silver

Neomounts Mobile Monitor/TV Floor Stand for 27"-70" Screen , Height Adjustable - Silver
More>>>
Neomounts PLASMA-M1200 signage display mount 70" Silver:
The official marketing text of Neomounts PLASMA-M1200 signage display mount 70" Silver as supplied by the manufacturer

The Neomounts floor stand, model PLASMA-M1200 is a mobile floor stand for flat screens up to 70" (178 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

Neomounts versatile tilt (15°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 80 to 120 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy.

Neomounts' floor stand, PLASMA-M1200 holds your TV and even hides your cables. Additional shelf available (PLASMA-ME-SHELF) to hold AV equipment. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts PLASMA-M1200 has one pivot point and is suitable for screens up to 70" (178 cm). The weight capacity of this product is 50 kg each screen. The stand is suitable for screens that meet VESA hole pattern 200x200 to 600x450mm. Different hole patterns can be covered using Neomounts VESA adapter plates. Speedy assembly and installation.

All installation material is included with the product.

Short summary description Neomounts PLASMA-M1200 signage display mount 70" Silver:
This short summary of the Neomounts PLASMA-M1200 signage display mount 70" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-M1200, 110.2 lbs (50 kg), 42", 70", 7.87 x 7.87" (200 x 200 mm), 23.6 x 17.7" (600 x 450 mm), 31.5 - 47.2" (800 - 1200 mm)

Long summary description Neomounts PLASMA-M1200 signage display mount 70" Silver:
This is an auto-generated long summary of Neomounts PLASMA-M1200 signage display mount 70" Silver based on the first three specs of the first five spec groups.

Neomounts PLASMA-M1200. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 42", Maximum screen size: 70", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 17.7" (600 x 450 mm). Height adjustment range: 31.5 - 47.2" (800 - 1200 mm), Tilt angle range: 0 - 15°. Product color: Silver

Mounting
Minimum screen size
42"
Maximum weight capacity *
110.2 lbs (50 kg)
Maximum screen size *
70"
Mounting type *
Floor
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
23.6 x 17.7" (600 x 450 mm)
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
31.5 - 47.2" (800 - 1200 mm)
Tilt angle range
0 - 15°
Design
Type
Portable floor stand
Product color *
Silver
Weight & dimensions
Height
47.2" (1200 mm)
Packaging data
Package width
30.7" (780 mm)
Package depth
29.9" (760 mm)
Package height
10.2" (260 mm)
Technical details
Package net weight
61.1 lbs (27.7 kg)
Other features
Compatibility
LCD/LED/Plasma
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
54.5 lbs (24.7 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
9 pc(s)
Master (outer) case width
30.7" (780 mm)
Master (outer) case length
29.9" (760 mm)
Master (outer) case height
10.2" (260 mm)
Master (outer) case weight
62.8 lbs (28.5 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Nederland 3 distributor(s)
México 1 distributor(s)