location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-C200 TV mount 40" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor ceiling mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441364
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 947260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 03:01:38
The date of the most recent change of the data-sheet in Icecat's system
Neomounts FPMA-C200 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-C200 TV mount 40" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 44.1 lbs (20 kg)
  • - Minimum screen size: 10" Maximum screen size: 40" Ceiling
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm)
  • - Number of displays supported: 1
  • - Manual
  • - Silver
Guarantee: 5 year
Long product name Neomounts FPMA-C200 TV mount 40" Silver :
The short editorial description of Neomounts FPMA-C200 TV mount 40" Silver

Neomounts TV/Monitor Ceiling Mount for 10"-40" Screen, Height Adjustable - Silver
More>>>
Neomounts FPMA-C200 TV mount 40" Silver:
The official marketing text of Neomounts FPMA-C200 TV mount 40" Silver as supplied by the manufacturer

The Neomounts ceiling mount, model FPMA-C200 is a tilt- and swivel ceiling mount for flat screens up to 40". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (180°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 64 to 104 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.

Neomounts FPMA-C200 has two pivot points and is suitable for screens up to 40" (102 cm). The weight capacity of this product is 20 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-C200 TV mount 40" Silver:
This short summary of the Neomounts FPMA-C200 TV mount 40" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-C200, 40", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), 0 - 180°, 360°, Silver

Long summary description Neomounts FPMA-C200 TV mount 40" Silver:
This is an auto-generated long summary of Neomounts FPMA-C200 TV mount 40" Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-C200. Maximum weight capacity: 44.1 lbs (20 kg), Minimum screen size: 10", Maximum screen size: 40", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 0 - 180°, Angle of rotation: 360°. Product color: Silver

Mounting
Minimum screen size
10"
Maximum weight capacity *
44.1 lbs (20 kg)
Maximum screen size *
40"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Number of displays supported
1
Mounting type *
Ceiling
Ergonomics
Height adjustment type
Manual
Tilt angle range
0 - 180°
Swivel angle
180°
Angle of rotation
360°
Design
Product color *
Silver
Technical details
Country of origin
Taiwan
Weight & dimensions
Depth
3.54" (90 mm)
Height
40.9" (1040 mm)
Packaging data
Package width
29.9" (760 mm)
Package depth
8.86" (225 mm)
Package height
7.48" (190 mm)
Logistics data
Master (outer) case width
29.9" (760 mm)
Master (outer) case length
8.86" (225 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
14.6 lbs (6.6 kg)
Master (outer) case net weight
13.2 lbs (6 kg)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
45 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-CP100 TV mount Silver Neomounts FPMA-CP100 TV mount Silver
(show image)
FPMA-CP100 Neomounts extension pole ceiling mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)