location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet 108Mbps Wless PC Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG511TGE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: NETGEAR 1-year warranty
Long product name NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s :
The short editorial description of NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s

NIC ENet 108Mbps Wless PC Card
More>>>
NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s:
The official marketing text of NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s as supplied by the manufacturer

Astonishing wireless speed and amazing range to your desktop PC ­ that’s what you get with NETGEAR’s WG311T 108 Mbps Wireless PCI Adapter. Use it with our WGT624 108 Mbps Wireless Firewall Router to attain speeds up to 10x faster than most existing Wi-Fi wireless networks. Now your desktop PC can be placed farther from the access point than ever before, eliminating the need to run unsightly Ethernet cables across your home. NETGEAR’s Smart Wizard install assistant makes setup easy, so you're up and running within minutes.

Fast Wireless Internet Access for Your Notebook PC
-Want the fastest-ever untethered access to the Internet from your notebook PC? Then NETGEAR’s 108 Mbps Wireless PC Card is just what you need. It achieves speeds up to 108 Mbps with Super GTM Technology, providing total mobility as you access your home wireless router, office network, or public hotspots. Even more, it lets you finally enjoy the best in advanced applications, such as video streaming, and at greater range with new antenna technology. NETGEAR’s Smart Wizard install assistant makes setup so easy, you’re ready to go within minutes. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks.
-Delivers digital images, videos and MP3 files up to 10x faster than most existing 11b wireless networks – up to 108 Mbps with Super G Technology. New antenna technology permits greater range than available with previous-generation products. Dynamic rate shifting responds to environmental conditions in order to achieve the fastest possible connections.
-Lets you take your notebook anywhere – from home to office, to the airport and other public access areas – without being tied to Ethernet cables. It works with 802.11b wireless routers and access points, ensuring compatibility with many existing hotspots and networks. Setup is a breeze with NETGEAR’s Smart Wizard install assistant.
-Provides the highest available level of industry standard 128-bit WEP encryption, and it’s upgradable to Wi-Fi Protected Access (WPA) security. Use with the NETGEAR WGT624 108 Mbps Wireless Firewall Router for added firewall security.
Package Contents :
- 108 Mbps Wireless PC Card WG511T,
- Resource CD,
- Installation Guide,
-Warranty/Support information card.

Short summary description NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s:
This short summary of the NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NIC ENet 108Mbps Wless PC Card, PCI, 108 Mbit/s

Long summary description NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s:
This is an auto-generated long summary of NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR NIC ENet 108Mbps Wless PC Card. Host interface: PCI. Maximum data transfer rate: 108 Mbit/s. Antenna type: single external(included)

Ports & interfaces
Host interface *
PCI
Network
Maximum data transfer rate *
108 Mbit/s
Modulation
CCK, DBPSK, DQPSK, QPSK
Bandwidth
2.4 GHz
Design
Antenna type
single external(included)
System requirements
Minimum storage drive space
20 MB
Compatible operating systems
Windows XP Home, XP Professional, 2000, Me,98SE
System requirements
Minimum processor
Pentium 300
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.62 oz (46 g)
Other features
Dimensions (WxDxH)
4.69 x 2.13 x 0.236" (119 x 54 x 6 mm)
Networking features
Ethernet/Fast Ethernet
Outdoor range
100
Indoor range
50 m
Brand Image Article code product Stock Price from
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TCN 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TNA 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAG511 108 Mbit/s NETGEAR WAG511 108 Mbit/s
(show image)
WAG511NA WAG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TGR 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TIS 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAG511 network card 108 Mbit/s NETGEAR WAG511 network card 108 Mbit/s
(show image)
WAG511 WAG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TGE 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511 54 Mbit/s NETGEAR WG511 54 Mbit/s
(show image)
WG511FS WG511 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)