location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FVG318 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVG318
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVG318NA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year
Long product name NETGEAR FVG318 wireless router :
The short editorial description of NETGEAR FVG318 wireless router

FVG318 - ProSafe™ 802.11g Wireless VPN Firewall 8
More>>>
NETGEAR FVG318 wireless router:
The official marketing text of NETGEAR FVG318 wireless router as supplied by the manufacturer

Five-in-One Wireless and Wired VPN Solution
This comprehensive and affordable solution offers wired and wireless connectivity and businessclass protection for small office and remote/branch office users. It combines five functions in a single, compact package – Stateful Packet Inspection (SPI) firewall, 802.11g wireless access point, IPSec Virtual Private Network (VPN) appliance, NAT router, and eight-port Fast Ethernet switch. Powerful and standards-based, it delivers both 10 and 100 Mbps connections for wired devices, plus 802.11b/g devices at speeds up to 108 Mbps. This complete solution offers high-performance features in a space-saving, easy-to-use design.

Heavy Duty Security
More than just a simple NAT router, the ProSafe FVG318 SPI firewall provides business-class protection, blocking unwanted users from accessing the network. Wi-Fi Protected Access 2 Enterprise (WPA2) shields wireless communication with the highest available level of industry-standard encryption and authentication. Comprehensive controls block or filter unwanted addresses, services, protocols, and URLs, fortifying your network. Up to eight simultaneous IPSec VPN security association connections protect links between business locations, encrypting all traffic as it traverses the Internet – perfect for telecommuters and remote offices. VPNC compliant.

Easy Usability
Easy to set up and use, with intuitive Smart Wizards™ that help connect to your ISP and establish VPN connections. SNMP support provides complete remote administration – perfect for corporate teleworkers, remote offices, and small businesses that can take advantage of centralized administration. Dynamic DNS capabilities facilitate remote access, cameras, games, and other hosted services for users with dynamic IP addresses.

Expandable
Works as the foundation for a small network, or integrated into a big one. Support for DHCP (client and server) and PPPoE facilitates widespread deployment. Optimized for NETGEAR’s ProSafe VPN Client Software VPN01L and VPN05L (single and 5-user license) and ProSafe Network Management Software NMS100. Compatible with other SNMP management applications, and supports Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.

Short summary description NETGEAR FVG318 wireless router:
This short summary of the NETGEAR FVG318 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FVG318, ADSL

Long summary description NETGEAR FVG318 wireless router:
This is an auto-generated long summary of NETGEAR FVG318 wireless router based on the first three specs of the first five spec groups.

NETGEAR FVG318. VPN support: Eight (8) dedicated VPN tunnels, Manual key & Internet Key Exchange Security Association (IKE SA).... Flash memory: 4 MB. Weight: 2.69 lbs (1.22 kg). Dimensions (WxDxH): 9.92 x 7.09 x 1.57" (252 x 180 x 40 mm), Security features: IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES, Power requirements: 100-240VAC, 50-60Hz

Network
Supports ISDN connection
No
VPN support
Eight (8) dedicated VPN tunnels, Manual key & Internet Key Exchange Security Association (IKE SA) assignment with pre-shared key and RSA/DSA signatures, key life and IKE lifetime time settings, perfect forward secrecy (Diffie-Hellman groups 1 and 2 and Oakley support), operating modes (Main, Aggressive, Quick), fully qualified domain name (FQDN) support for dynamic IP address VPN connections.
DSL features
ADSL
Yes
Features
Flash memory
4 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
2.69 lbs (1.22 kg)
Other features
Dimensions (WxDxH)
9.92 x 7.09 x 1.57" (252 x 180 x 40 mm)
I/O ports
-LAN ports: Eight (8) 10/100Mbps auto-sensing, Auto Uplink RJ-45 ports -WAN port: 10/100 Mbps Ethernet RJ-45 (broadband modem, such as DSL / cable)
Security features
IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES
Power requirements
100-240VAC, 50-60Hz
Networking features
IP routing, TCP/IP, UDP, ICMP, PPPoE
Minimum system requirements
-Cable, DSL, Satellite or Wireless Broadband modem and Internet service -Ethernet connectivity from Broadband modem -Network card (each connected PC) -Network Software (e.g. Windows) -Internet Explorer 5.0; Netscape Navigator7.2
Maximum data transfer rate
0.108 Gbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:09
Uk has collected 2 expert reviews for NETGEAR FVG318 wireless router but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
practicallynetworked.com
Updated:
2011-10-04 00:56:09
Out of the BoxThe ProSafe SVG318 is noticeably larger than many routers. Its durable metal housing features an 8-port LAN switch [define], accounting for its generous size. Netgear seems to be targeting the ProSafe at a medium-sized network that may ne...
0%
wi-fiplanet.com
Updated:
2016-12-29 02:40:17
Not so long ago network routers were all rather the same, providing basic "Internet sharing" functionality. But as broadband use has become more popular for a wider variety of activities, todays routers often have specific personalities targeting one...
0%