Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Wallet case Apple
- - Leather
- - Black
- - Crash proof, Scratch resistant, Shock resistant
- - Desktop stand Card pocket
Long product name MYBAT IP6PLUSMYJKPR001WP mobile phone case Wallet case Black
:
MyJacket Wallet Case for iPhone 6 Plus, Black Genuine Leather
The short editorial description of MYBAT IP6PLUSMYJKPR001WP mobile phone case Wallet case Black
MyJacket Wallet Case for iPhone 6 Plus, Black Genuine Leather
More>>>
Short summary description MYBAT IP6PLUSMYJKPR001WP mobile phone case Wallet case Black:
This short summary of the MYBAT IP6PLUSMYJKPR001WP mobile phone case Wallet case Black data-sheet is auto-generated and uses the product title and the first six key specs.
MYBAT IP6PLUSMYJKPR001WP, Wallet case, Apple, iPhone 6s Plus/6 Plus, Black
Long summary description MYBAT IP6PLUSMYJKPR001WP mobile phone case Wallet case Black:
This is an auto-generated long summary of MYBAT IP6PLUSMYJKPR001WP mobile phone case Wallet case Black based on the first three specs of the first five spec groups.
MYBAT IP6PLUSMYJKPR001WP. Case type: Wallet case, Brand compatibility: Apple, Compatibility: iPhone 6s Plus/6 Plus, Surface coloration: Monochromatic, Product color: Black, Desktop stand, Number of card pockets: 3