location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex Uno Single 2 L 1600 W Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Uno
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF101932
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2017 19:30:08
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Moulinex Uno Single 2 L 1600 W Red, White:
This short summary of the Moulinex Uno Single 2 L 1600 W Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex Uno, 2 L, 2.2 lbs (1 kg), 2 L, Single, Red, White, 1600 W

Long summary description Moulinex Uno Single 2 L 1600 W Red, White:
This is an auto-generated long summary of Moulinex Uno Single 2 L 1600 W Red, White based on the first three specs of the first five spec groups.

Moulinex Uno. Capacity: 2 L, Fryer food capacity: 2.2 lbs (1 kg), Oil content: 2 L. Construction type: Single, Product color: Red, White. Power: 1600 W

Performance
Capacity *
2 L
Fryer food capacity *
2.2 lbs (1 kg)
Oil content
2 L
Design
Construction type *
Single
Product color *
Red, White
Design
Handle(s)
Yes
Non-stick coating
Yes
Viewing window
Yes
Cool wall housing
Yes
Power
Power *
1600 W