location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Xbox 360 4GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xbox 360 4GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RKB-00006 show
Show alternative article codes used in the online market place
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 09:44:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Microsoft Xbox 360 4GB Wi-Fi Black :
The short editorial description of Microsoft Xbox 360 4GB Wi-Fi Black

Xbox 360 4GB
More>>>
Short summary description Microsoft Xbox 360 4GB Wi-Fi Black:
This short summary of the Microsoft Xbox 360 4GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Xbox 360 4GB, Xbox 360, Black, Flash, 4 GB, DVD, 135 W

Long summary description Microsoft Xbox 360 4GB Wi-Fi Black:
This is an auto-generated long summary of Microsoft Xbox 360 4GB Wi-Fi Black based on the first three specs of the first five spec groups.

Microsoft Xbox 360 4GB. Platform: Xbox 360, Product color: Black. Storage media: Flash, Internal storage capacity: 4 GB, Optical drive type: DVD. Power consumption (typical): 135 W. Weight: 10.9 lbs (4.96 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 06:31:13
Uk has collected 65 expert reviews for Microsoft Xbox 360 4GB Wi-Fi Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
uk.askmen.com
Updated:
2014-12-31 06:31:12
Standing out has been an important part of Microsoft's philosophy with its latest console. Unique features that seem small and insignificant at first, like achievement points for in-game accomplishments, have taken off and proven to be a huge boon for the...
77%
rigviews.com.au
Updated:
2014-12-31 06:31:12
Xbox 360 featuring 802.11 b/g/n Wi-Fi, TOSLINK S/PDIF optical audio output, five USB 2.0 ports and a special AUX port and 250 GB hard drive in a smaller and sleeker design with a range of console bundles including Xbox 360 Limited Edition Action and Adven...
90%
geeksquad.co.uk
Updated:
2014-12-31 06:31:12
The Xbox 360 is the oldest of its generation with the first console coming out in 2005, but it's still got a lot of life in it and looks set to be going for some time. For those of you yet to pick up and try the 360, here are some things to keep in mind w...
0%
techradar.com/au/
Updated:
2014-12-31 06:31:12
The Xbox 360 has changed since its launch in 2005.That much is transparently clear from the updated version that debuted in 2010.The Xbox 360 S is smaller, sleeker and quieter than the previous model and designed to banish the infamous 'Red Ring of Death'...
Good Sexy design, It's quiet!, Builtin WiFi, Touch buttons, Xbox Live...
Bad No HDMI cable in the box, Uses disc tray, Still mangles game discs, External power brick, No Bluray...
Bottom line In light of the recent software updates, the new Xbox 360 is probably the most complete and convenient box that you can stick under your telly. Not only does it play the latest video games, but it offers a huge amount of other content in one slickly desi...
90%
electricpig.co.uk
Updated:
2014-12-31 06:31:12
The Xbox 360 might not have the processing power of the Sony PS3, but when it comes to the “Who’s Got The Biggest” game, the 360 throws down the gauntlet with its almighty back catalogue of AAA titles.Available in 20GB, 60GB and the 120GB Elite version...
Good Immense gaming back catalogue. Xbox LIVE dumps on PlayStation Network from a height.
Bad Hardware reliability issues. Noisey fan.
Bottom line Can the Xbox 360 punch the PS3's gaming-disk tray off? You bet it can!...
80%
macworld.co.uk
Updated:
2014-12-31 06:31:12
e were fascinated to compare Microsoft and Apple set-top philosophies. Based on looks, the Xbox 360 loses out immediately; it’s like a desktop PC from the 1990s, and yes, appearances matter if it’s going to live in your living room. The external mains...
Good Apple TV 2.2 Star rating: Apples TV project integrates into your home brilliantly, but is quite pricey...
Bad Apple TV 2.2...
80%
gadgetshow.channel5.com
Updated:
2014-12-31 06:31:12
The Microsoft Xbox 360 is the successor of Xbox video game console. It is a direct competitor of other leading seventh generation console such as Nintendo Wii and Playstation 3. It comes in three versions namely Arcade, Premium and Elie; each having it...
Good The Xbox 360 boasts a huge library of games, with several essentials titles in every conceivable genre. The crisp HD graphics are eye-poppingly impressive - even more so than on the supposedly more powerful PS3 - while 5.1 surround sound is also supported...
Bad It’s a shame that the 360’s reliability and build quality doesn’t match its graphical and online talents. It’s well known that the machine itself has been plagued with overheating problems (although Microsoft’s three-year war...
Bottom line Despite its hardware issues, the Xbox 360 is the best of the current gen consoles when it comes to pure, hardcore gaming. It’s got the best online service and the best selection of games - and throws in some strong media skills to boot.Best offers f...
80%
pcauthority.com.au
Updated:
2014-12-31 06:31:12
he Xbox 360 is an accomplished games console, yet relatively few people take advantage of its capabilities as a Media Center Extender. If you have a Windows Media Center PC, you can use the Xbox as a remote interface to it. We tested it with both Vista...
83%
avreview.co.uk
Updated:
2014-12-31 06:31:12
In the blue corner we have the Xbox 360 weighting in at 3.2GHz with a 20 GB hard drive, and in the red corner the Sony PS3 with a 3.2GHz Cell processor and a 60GB hard drive. Let battle commence…The contenders The Xbox 360 has often been portrayed...
0%
novo.press
Updated:
2014-12-31 06:31:12
Microsoft Xbox 360 Will you ever grow up? If this question sounds familiar to you, youre not alone. Do you need someone to blame for never growing up? How about video games? This time we can all lay the blame on Bill Gates and his second generation v...
0%
geekzone.co.nz
Updated:
2014-12-31 06:31:12
H Willan I recently had a Microsoft Xbox 360 on loan to have a play and review. Here I give you an overall impression of an XBox 360 from the time we had it for.The package sent contained, the unit itself, power supply, two cordless controllers, 6 game...
0%
smarthouse.com.au
Updated:
2014-12-31 06:31:12
Microsoft first HD-ready games console arrives in Australia after an extended wait -- set your faces to stun! One of the secret pleasures of having a decent home cinema system is running games through it. Hook up a PlayStation 2, Nintendo GameCube or...
100%
smh.com.au
Updated:
2014-12-31 06:31:12
Christine Canasa plays a car racing game with the new Xbox 360 at a computer store in Santa Clara, California.Photo: With enough hardware horsepower to deliver movie-like graphics and high-quality sound, Microsoft Corp.s Xbox 360 is setting...
0%
techradar.com
Updated:
2014-12-31 06:31:12
One of the secret pleasures of having a decent home cinema system is running games through it. Hook up a PlayStation 2, Nintendo GameCube or Xbox - or in my case, all three - and you can enjoy a spectacular audiovisual experience.Unfortunately, existin...
Good Fantastic graphics...
Bad Only prog scan...
Bottom line One of the secret pleasures of having a decent home cinema system is running games through it. Hook up a PlayStation 2, Nintendo GameCube or Xbox - or in my case, all three - and you can enjoy a spectacular audiovisual experience.Unfortunately, existin...
100%
gadgetguy.com.au
Updated:
2014-12-31 06:31:12
Compared to the PlayStation 3, the Xbox 360 is a much less elegant and more fiddly device. But unlike the PS3, you can choose to get the core functionality and spend as little as $400. There are more games and the online gaming component really is exce...
Good Cheaper and more games currently than PlayStation3. Excellent online system. HD optical drive is optional.
Bad No digital video output. No 1080p. Awkward form-factor.
Bottom line Compared to the PlayStation 3, the Xbox 360 is a much less elegant and more fiddly device. But unlike the PS3, you can choose to get the core functionality and spend as little as $400. There are more games and the online gaming component really is exce...
80%
itreviews.com
Updated:
2014-12-31 06:31:12
high-powered games console: Blurring the lines between computing and console gaming more than ever, the Xbox 360 is far more than a games machine. Some may cynically observe that its a device thats allowed Microsoft to bring all manner...
0%
theregister.co.uk
Updated:
2014-12-31 06:31:12
Unless you've been living in a Buddhist Temple in the mountains of Tibet for the past few months you will be well aware that the Xbox 360 has launched in the UK. Although there has been a massive amount of coverage and speculation in the technology pre...
Bottom line When you've been anticipating something for a long time you often find yourself disappointed when you finally see/touch/use it - that won't happen with the Xbox 360. Microsoft has succeeded in pushing back the boundaries of gaming, and bringing media...
90%
T3.com
Updated:
2014-12-31 06:31:12
The first of a new breed of consoles is here. With rivals PlayStation 3 and the Nintendo Revolution still many months away, some are saying this games box has been crudely rushed onto shelves. Thankfully theyre very wrong. Hit the bullseye power but...
Good High-calibre Hi-Def gaming at a low price, Media streaming, Fantastically intuitive menu system...
Bad Godzilla-sized power supply...
Bottom line Next-gen gaming has been realised in a powerful, stylish and wallet-friendly package...
100%
techadvisor.co.uk
Updated:
2014-12-31 06:31:12
It was way back in November 2001 that Microsoft put its money where its mouth was and launched the big black Xbox into the world. Spin on four years and the firm is gearing up for round two with the Xbox 360. Sony may be talking up the strength of t...
Bottom line Its hard not to be impressed by the Xbox 360. With its high-def output, beautiful wireless controllers and amazing graphical prowess, its a gamers dream. Take into account all the additional functionality (Media Center Extender, Xbox Live Arcade, b...
100%
pocket-lint.com
Updated:
2014-12-31 06:31:12
If you are in any doubt as to whether or not you should you try and bribe and beg to have one under the tree for this Christmas the answer is most definitely...
90%
pocket-lint.com
Updated:
2015-02-21 02:50:21
When Microsoft announced that it's new Xbox One console wouldn't have backward compatibility, it had to decide what to do with the Xbox 360. The answer, it turns out, was to redesign it to look like the Xbox One, to make it part of the family. Microsoft...
0%
techadvisor.co.uk
Updated:
2015-07-29 12:55:35
If you are laughing at the very idea of comparing the Xbox One with the Xbox 360 , you should think again. Although the newest Xbox is a superior product, it is also more expensive. And the Xbox 360 is consider by many to be the best games console in hist...
0%
theregister.co.uk
Updated:
2016-04-01 15:50:24
Also, further diversification of the Xbox 360 brand could introduce customer confusion over compatibility with Kinect motion-sensing interactivity – consequently, Microsoft is choosing instead to discontinue all other Xbox models. Most importantly, the s-...
Bottom line The new Xbox 360 has the looks, features and price point to make it an essential purchase. You could, however, opt for a real bargain over the coming weeks, as retailers sell off discontinued Xbox models. These offers will be tempting for those unmoved by...
0%
homemediaportal.com
Updated:
2017-05-25 03:25:08
XBOX 360 Wireless Controller ReviewThe XBOX 360 wireless controller is one of the most well designed gaming controllers on the market today and is our controller of choice for HTPC media centres. Since the original Sony Playstation controller hit the mark...
Bottom line The XBOX 360 Wireless Controller is our choice for gaming HTPC media centres. As we stated earlier we have tested a full range of PC controllers and no others come even close. The controller looks great and the connectivity to your media centre is perfect...
0%
anandtech.com
Updated:
2014-12-31 06:31:12
Earlier this morning Microsoft lifted the embargo on press reviews of the Xbox One. I've been playing with final hardware and near final software for a few days now and I wanted to share some thoughts. This is by no means one of our usual thorough review...
0%
soundandvision.com
Updated:
2014-12-31 06:31:12
Microsoft has learned that Xbox Live users spend more time than ever watching video, so the corporate honchos have started adding content partners to satisfy their users' video appetites. The Xbox offers plenty of content to watch, including streaming mov...
88%
etechreviews.com
Updated:
2014-12-31 06:31:12
Sum and Substance:Thumbs Up:High definition games can now be played, user friendly dash board interface, great communication and online gamming through Xbox 360, also works as an excellent media hub, you can watch movies, play songs, view data on memor...
0%
askmen.com
Updated:
2014-12-31 06:31:12
As the first next-gen console to hit the market (a full year before the Nintendo Wii and Sony PlayStation 3), Microsoft’s Xbox 360 used its head start to build up a superior lineup of exclusive games and superior features. Despite early technical hiccu...
77%
Laptopmag.com
Updated:
2014-12-31 06:31:12
In many ways, the Xbox 360 is the ultimate media streaming device. (And it plays a few games, too) The console can handle streamed video, audio, and photos from any PC and lets you download movies and TV shows directly using Xbox Live. Thats right-Mic...
100%
productsifter.com
Updated:
2014-12-31 06:31:12
A powerful console heavyweight in its own right, Xbox 360 comes alive once hooked up to a broadband connection. As well as offering the cheapest high-definition experience on the market, Microsoft’s brilliant Live service delivers peerless online ga...
0%
Howstuffworks.com
Updated:
2014-12-31 06:31:12
The first aspect of Microsofts Xbox 360 console that catches your eye is how darn small it looks compared to its progenitor--it must be all the curves. This white, svelte machine can sit either flat or on its side, and can be further customized by a v...
Good Games look great, curvaceous and customizable...
Bad Deluxe system expensive; there have been some reported reliability issues...
Bottom line The first aspect of Microsofts Xbox 360 console that catches your eye is how darn small it looks compared to its progenitor--it must be all the curves. This white, svelte machine can sit either flat or on its side, and can be further customized by a...
60%
hardwareheaven.com
Updated:
2014-12-31 06:31:12
The next generation of gaming is finally upon us. Microsoft?s Xbox 360 has finally hit store shelves all over the world, but with the hefty price of $300 for a core package and $400 for the premium setup, is it really worth your money? In this review...
0%
hometheaterhifi.com
Updated:
2014-12-31 06:31:12
The Test Results Pass Borderline Fail Not TestedPlayer data table: DVD Player ResultsGeneralDeinterlacingCoreXbox 360>Default71.255DV-79AVi>Auto 2691.54DV-79AVi>Auto 1531.54DV-79AVi>Pure C>531.54Avel Link>D4-480>535.53.5NeuNeo HV>Default5123.5NeuN...
0%
soundandvision.com
Updated:
2014-12-31 06:31:12
Forget about DLP vs. LCoS or Blu-ray vs. HD DVD. The biggest battle heating up in the home-entertainment world right now is over whos going to rule the next generation of gaming. And Microsoft just launched the first strike — 100 megatons worth of s...
0%
trustedreviews.com
Updated:
2014-12-31 06:31:12
Unless you've been living in a Buddhist Temple in the mountains of Tibet for the past few months you will be well aware that the Xbox 360 launches in the UK today. Although there has been a massive amount of coverage and speculation in the technology pres...
90%
v3.co.uk
Updated:
2014-12-31 06:31:12
The most powerful and versatile games console to date...
80%
arstechnica.com
Updated:
2014-12-31 06:31:12
The 360 launch, of course, has been crazy. From people waiting in line, to the Ebay scalpers, to questions about backwards compatibility, I dont think there has been another console with as much speculation, hand wringing, and forum fodder. This is hi...
0%
informationweek.com
Updated:
2014-12-31 06:31:12
If youre still wondering if you should rush out and get your hands on the Xbox 360, Microsofts next-generation game player and media center combo, its probably too late. When they went on sale across the country, huge numbers of rabid game freaks li...
0%
digitalhomethoughts.com
Updated:
2014-12-31 06:31:12
The Xbox 360 in Videos By Jason Dunn on Wednesday, November 23, 2005 Page 1 of 3 | Goto page 1, 2, 3 Next | [Full article]Yesterday I took a series of video clips with my Casio S500 digital camera showing various aspects of the Xbox 360, mostly foc...
0%
Digitaltrends.com
Updated:
2014-12-31 06:31:12
Bill Gates pride and joy comes highly recommended to those who have an HDTV and cash to burn.
85%
devhardware.com
Updated:
2014-12-31 06:31:12
Microsoft’s next-generation Xbox 360 is due to release today, with responses so far ranging from enthusiastic to completely indifferent. The Xbox 360 touts some of the most impressive hardware we’ve even seen in a gaming machine, even putting...
0%
pcmag.com
Updated:
2014-12-31 06:31:12
Microsoft has estimated it will sell three million Xbox 360s in the next three months. It may be right. Except for a few design issues, we were very impressed with the console and its accessories. We get goose bumps thinking about what games will be...
Good Gorgeous graphics and immersive audio provide a splendidly realistic gaming experience. Capable of using wireless controllers right out of the box. Excellent media management and playback. Great collection of launch titles.
Bad Another bulky console from Microsoft. Game prices increase to $59.99.
Bottom line Xbox 360 sets a new standard in console gaming with high-definition video and surround-sound audio. The Design of the main console is impressive, and setup is effortless, although poorly documented. The Xbox 360 is truly cutting-edge technology on the...
90%
cheatcc.com
Updated:
2016-11-27 00:55:15
Dave Allison Vaughn Smith OVERALL3.0 out of 5.0 BEFORE X360 CRASH3.5 out of 5.0 AFTER X360 CRASHDon't Even Ask Well, the time is here. Microsoft finally sent us the Xbox 360 and we couldn't wait to get our hands on it so we could report back to you what w...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)