location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeCam Studio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2F-00015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370428254 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Year Limited
Long product name Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver :
The short editorial description of Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver

LifeCam Studio, CMOS, 1920x1080, 30fps, USB 2.0, Mic, 128g
More>>>
Short summary description Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver:
This short summary of the Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft LifeCam Studio, 2 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1080p, 1920 x 1080 pixels

Long summary description Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver:
This is an auto-generated long summary of Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver based on the first three specs of the first five spec groups.

Microsoft LifeCam Studio. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product color: Black, Silver, Mounting type: Clip/Stand. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mobile operating systems supported: Android 3.2, Android 4.2. Width: 1.77" (45 mm), Depth: 2.36" (60 mm), Height: 4.49" (114 mm). Minimum RAM: 1024 MB

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:16:32
Uk has collected 38 expert reviews for Microsoft LifeCam Studio webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2013-02-14 08:16:27
The common-or-garden webcam has fallen into the same bracket as keyboards and mice for most PC users: as long as it works, the cheapest one will do. That makes Microsoft's £47 inc VAT LifeCam Studio quite the difficult sell. Microsoft is making that sell...
Bottom line It isn't cheap, but it's simple to operate and image quality is excellent – and it can record 1080p if you have the software...
83%
techradar.com
Updated:
2013-02-14 08:16:27
Microsoft's LifeCam Studio looks like a CCTV camera from a dystopian nightmare – forget the eye of Sauron, this feels like the eye of Microsoft, and it's pretty terrifying. Perched on top of our monitor, we were frightened to use our iPads and iPhones...
Good Good features, Good video quality, Decent price...
Bad Needs a powerful PC for max settings...
80%
resellernews.co.nz
Updated:
2013-02-14 08:16:27
The LifeCam Studio from Microsoft is a high-resolution webcam capable of video recording up to full HD (1080p).First, a few caveats. Most video chat services aren’t going to support much higher than VGA resolution (640 x 480). Even if they did, the ki...
0%
pcworld.co.nz
Updated:
2013-02-14 08:16:27
The LifeCam Studio from Microsoft is a high-resolution webcam capable of video recording up to full HD (1080p).A few caveats, up front. Most video chat services aren’t going to support much higher than VGA resolution (640 x 480). Even if they did, the...
90%
itreviews.com
Updated:
2013-02-14 08:16:27
The thing about making gadgets is that you have to keep upgrading them to keep in touch with the latest trends, or everyone regards you as yesterday's news. While 3D is all the rage for movies and monitors, HD is the current must-have for camcorders...
Bottom line Microsoft's LifeCam Studio brings the webcam bang up to date, with a Full 1080 HD sensor, excellent autofocus and picture quality, improved (mono) sound, plus the option to mount the camera on a tripod...
0%
pocket-lint.com
Updated:
2013-03-15 08:39:24
A 1080p webcam sounds a little ridiculous doesn't it. But of course, webcams aren't just for video calls, they're for recording your thoughts to YouTube, presenting a video podcast or lip syncing to Carly Rae Jepsen. They are, in fact, cheap camcorder...
Good Beautiful picture quality, stylish and compact, great sound...
Bad Somewhat expensive, autofocus is dreadful, plugging into USB hub caused us picture problems...
Bottom line At first the price looks alarming, but you can get this camera for £65 or less if you look about. We don't like the fact that the autofocus is dreadful, and the minor glitch when using a USB hub is irritating, but forgivable. But the picture quality of...
80%
digitalversus.com
Updated:
2013-03-15 08:39:26
The Microsoft LifeCam Studio is certainly a stylish webcam, but how does it shape up when put to the test? Find out in our review! The LifeCam Studio is...
Good Design and finish, Excellent picture quality in good light, Automatic focusing and good audio quality, Software package supplied, Screw hole for tripod attachment (the same size as a camera)...
Bad No 1080p video (only for photos), Bitrate isn't quite high enough for lowlight conditions...
Bottom line The Microsoft LifeCam Studio is without a doubt the firm's best webcam, offering a sharp, clear picture, excellent audio quality and an exemplary product finish. However, it can't quite match the Logitech C910, which boasts a smoother picture and 1080p vi...
80%
cravingtech.com
Updated:
2014-03-21 01:39:48
Microsoft Touch Mouse Review – Though Windows 7 offers a smoother and cleaner interface compared to Windows XP, we are still stuck with using our traditional point and click mechanism to interact with the multiple windows on our desktop area. For many...
Bottom line Though the mouse is a bit heavy and can be uncomfortable after using it for a while (on a claw grip), the Microsoft Touch Mouse clearly brings productivity to the table. By simply using intuitive and natural gestures on the mouse itself, you can do som...
0%
cravingtech.com
Updated:
2014-03-21 01:39:48
Microsoft LifeCam Studio Review - Seeing your loved ones in a video call is like a dream comes true, especially when you are countries apart. But how about seeing them in HD? That would be more awesome, wouldn’t it?Microsoft LifeCam Studio includes a...
Bottom line Overall, I love all the bits and pieces that they’ve done to the latest LifeCam Series model, the Microsoft LifeCam Studio – it now has a support to be mounted on a tripod, a lens cap, a more stylish look, a swivel design around the front to block dire...
0%
thestar.com.my
Updated:
2016-12-04 07:53:52
Microsoft's 1080p webcam is an excellent piece of hardware that is only limited by today's software. By TAN KIT HOONGintech@thestar.com.my THROW a stone at a shelf in an IT store and chances are you'll probably hit a mouse or a webcam. And then you'l...
Good Produces sharp, well-exposed videos even in low-light situations; built-in microphone; versatile base can be adjusted to fit LCD monitors, tables and even tripods.
Bad No 1080p video recording with included software; 720p video chat currently only available with.
Bottom line There's no denying that the LifeCam Studio is one of the best standalone webcams of its kind, but it is let down by the software available and to some extent, the hardware limitations of today's PCs. The problem is that if you're going to use it for H...
0%
goodgearguide.com.au
Updated:
2017-02-02 03:06:36
Billed as the top dog of Microsoft's LifeCam line, the LifeCam Studio ($100 MSRP, currently available from Amazon for $55 ) pulls out all the stops: 1080p video, Skype certification, and an eye-catching durable design. It mostly lives up to its high-end p...
0%
goughlui.com
Updated:
2017-09-16 03:51:19
It's been a while since I last purchased a webcam. In fact, the last time I did, high definition webcams were only just becoming the ‘in' thing and the Logitech QuickCam Pro 9000 was one of the leading choices. It set me back AU$129, and featured a 2MP se...
Bottom line As with most technology, time has improved the technology and bought it to us at a lower price. The Microsoft LifeCam Studio performs fairly well for image quality, surpassing the old Logitech QuickCam Pro 9000 for smoothness in frame rates as well as in...
0%
vr-zone.com
Updated:
2013-02-14 08:16:27
Design: Looking from the box, the Microsoft LifeCam Studio sports a mix of silver and black aluminium finish which looks fairly stylish. The 1080p sensor sits behind a high-precision glass which promises to capture high-quality images. The LifeCam...
Bottom line Software: Microsoft LifeCam Studio comes with LifeCam 3.0 software which is simple and easy to use. The LifeCam 3.0 offers many fun effects such as afro-hairdo and cowboy hat which you can apply for your own personalized image. The software also allow...
85%
cravingtech.com
Updated:
2013-02-14 08:16:27
Microsoft LifeCam Studio Review - Seeing your loved ones in a video call is like a dream comes true, especially when you are countries apart. But how about seeing them in HD? That would be more awesome, wouldn’t it?Microsoft LifeCam Studio includes a...
Bottom line Overall, I love all the bits and pieces that they’ve done to the latest LifeCam Series model, the Microsoft LifeCam Studio – it now has a support to be mounted on a tripod, a lens cap, a more stylish look, a swivel design around the front to block dire...
0%
star-techcentral.com
Updated:
2013-02-14 08:16:27
Microsoft's 1080p webcam is an excellent piece of hardware that is only limited by today's software. By TAN KIT HOONGintech@thestar.com.my THROW a stone at a shelf in an IT store and chances are you'll probably hit a mouse or a webcam. And then you'l...
Good Produces sharp, well-exposed videos even in low-light situations; built-in microphone; versatile base can be adjusted to fit LCD monitors, tables and even tripods.
Bad No 1080p video recording with included software; 720p video chat currently only available with.
Bottom line There's no denying that the LifeCam Studio is one of the best standalone webcams of its kind, but it is let down by the software available and to some extent, the hardware limitations of today's PCs. The problem is that if you're going to use it for H...
0%
maximumcpu.net
Updated:
2013-02-14 08:16:27
The Microsoft LifeCam Studio is a high end HD webcam for Windows computers. It is touted as the first webcam with a full 1080p sensor, and has a sleek “industrial” brushed aluminum design. I’m not so sure how necessary a 1080p webcam is, but maybe it i...
Good sleek design reminiscent of the iSight, high resolution, mic is not too quiet, works in Linux...
Bad not able to tilt up enough, Stand is not universal, Lens Cap is pretty much useless, background noise is picked up...
Bottom line The Microsoft Studio LifeCam is a good choice if you are looking for a high-end webcam for your laptop. It looks very professional, and not cheap or plastic like most do, has a good feature set, and it works. I would say this is the best performing web...
0%
rwlabs.com
Updated:
2013-02-14 08:16:32
Webcams are amongst the few computer related products which people don't seem to care a lot about, at least most people since cheap low-end models are the ones with far more sales than the expensive high-end ones. Personally i always liked to...
Bottom line The LifeCam Studio is without doubt the best Webcam manufactured by Microsoft to date and one of the best ones currently in the market. What i really can't figure out is why Microsoft calls it a 1080p webcam when the sensor can only catch vide...
0%
3dGameMan.com
Updated:
2013-02-14 08:16:32
Video Review: The Microsoft LifeCam Studio 1080p HD Webcam offers fantastic quality HD video. This webcam looks amazing, has a flexible base, comes with a great mic, tripod mount, long USB cable and more. It's capable of 1080P, quality autofocus lens a...
0%
futurelooks.com
Updated:
2013-02-14 08:16:32
Some of you may have started packing up your stuff for the annual trip to grandma’s house. However, many of you may find yourself away from members of your family during the holidays. How can you feel like you’re there carving the turkey when you’re...
Bottom line Priced at anywhere between $99.99 - 139.99 US, the Microsoft LifeCam Studio isn’t exactly the least expensive webcam on the market, but it easily outperforms many of the offerings that you find at cheaper price points. The 1080p HD sensor provides re...
75%
techcrunch.com
Updated:
2013-02-14 08:16:32
Short version: It’s pricey and rather bulky, but it’s definitely an improvement over the other HD webcams out there, and a huge improvement over piece of junk embedded in your bezel.Features: 1080p sensor New design with tripod mount, tiny flareguards...
Bottom line Comparing this camera to your standard VGA webcam isn’t really fair; this is a luxury item and it performs like it. At a hundred bucks, it’s still a hard sell, though: even if it performs very well, there are less opportunities for it to perform than...
0%
engadget.com
Updated:
2013-02-14 08:16:32
The 1080p webcam party is just getting started, Logitech kicking things off with the $99 C910 earlier this year, and now things are heating up with Microsoft making its appearance. Today the company is announcing the immediate availability of the $99 Life...
Good Great quality in dim lightingVery flexible mountFull manual controls...
Bad Limited to 720p in most casesFar pricier than your average webcamMono sound...
Bottom line At $99 the LifeCam Studio is among the most expensive consumer webcams out there, but compared to the immediate competition, Logitech's C910, it appears to be a better choice. Video quality in average lighting conditions is noticeably better and, while th...
70%
toptenreviews.com
Updated:
2013-02-14 08:16:32
Although the Microsoft LifeCam Studio Webcam was built to be a desktop and laptop web camera, we found that its size and design make it hard to work with. Another thing that we felt could have been improved is the auto focus feature of the web cam. Alt...
Good This USB web camera has excellent image quality and a full 360degree rotation to capture anything you need it to...
Bad It's a little too bulky to use with a laptop.
Bottom line Even though it's not our top choice, this web cam’s quality and design will not disappoint...
75%
cravingtech.com
Updated:
2013-03-16 12:08:55
Microsoft Touch Mouse Review – Though Windows 7 offers a smoother and cleaner interface compared to Windows XP, we are still stuck with using our traditional point and click mechanism to interact with the multiple windows on our desktop area. For many...
Bottom line Though the mouse is a bit heavy and can be uncomfortable after using it for a while (on a claw grip), the Microsoft Touch Mouse clearly brings productivity to the table. By simply using intuitive and natural gestures on the mouse itself, you can do som...
0%
booredatwork.com
Updated:
2014-01-29 02:06:10
The closest to being there, that is pretty much what you get with the Microsoft LifeCam Studip webcam . With brilliant color and crystal-clear audio, this webcam with a 1080p HD widescreen sensor and high-precision optics. The LifeCam features TrueColor T...
0%
pcworld.com_techhive.com
Updated:
2016-12-10 04:48:39
Billed as the top dog of Microsoft's LifeCam line, the LifeCam Studio ($100 MSRP, currently available from Amazon for $55 ) pulls out all the stops: 1080p video, Skype certification, and an eye-catching durable design. It mostly lives up to its high-end p...
Good Razor-sharp video, 360-degree rotation, Automatic exposure correction in different lighting environments...
Bad Need third-party software to take advantage of 1080p video recording...
Bottom line The Microsoft LifeCam Studio is an excellent hi-def webcam for personal or business use...
80%
Brand Image Article code product Stock Price from
Microsoft

Microsoft LifeCam HD-3000 webcam 1 MP 1280 x 720 pixels USB 2.0 Black
(show image)
T3H-00012 LifeCam HD-3000 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft LifeCam Cinema webcam 1 MP 1280 x 720 pixels USB 2.0 Black, Silver
(show image)
H5D-00014 LifeCam Cinema 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft LifeCam Cinema for Business webcam 1280 x 720 pixels USB 2.0 Black
(show image)
6CH-00002 LifeCam Cinema for Business 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)