Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4 GB USB Type-A 2.0
- - Form factor: Cap
- - Red
More>>>
Short summary description Maxell Wings USB flash drive 4 GB USB Type-A 2.0 Red:
This short summary of the Maxell Wings USB flash drive 4 GB USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell Wings, 4 GB, USB Type-A, 2.0, Cap, Red
Long summary description Maxell Wings USB flash drive 4 GB USB Type-A 2.0 Red:
This is an auto-generated long summary of Maxell Wings USB flash drive 4 GB USB Type-A 2.0 Red based on the first three specs of the first five spec groups.
Maxell Wings. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Red