Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Straightening iron Technology: Steam
- - Hair straightening
- - Adjustable thermostat
- - LCD Built-in display
- - Auto power off
- - Black
More>>>
Short summary description Max Pro STEAM by MOHI Straightening iron Black:
This short summary of the Max Pro STEAM by MOHI Straightening iron Black data-sheet is auto-generated and uses the product title and the first six key specs.
Max Pro STEAM by MOHI, Straightening iron, Steam, 150 °C, 230 °C, Black, Titanium
Long summary description Max Pro STEAM by MOHI Straightening iron Black:
This is an auto-generated long summary of Max Pro STEAM by MOHI Straightening iron Black based on the first three specs of the first five spec groups.
Max Pro STEAM by MOHI. Type: Straightening iron, Technology: Steam, Temperature (min): 150 °C. Product color: Black, Plate material: Titanium. Display type: LCD