location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Circle Home Security Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961-000395 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206061866 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Logitech 961-000395 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor IP security camera
  • - Wireless Wi-Fi
  • - Digital zoom: 8x
  • - Spherical Floor
  • - White
  • - 6.53 oz (185 g)
Guarantee: 2-year
Long product name Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor :
The short editorial description of Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor

Bluetooth, WLAN, 1080p, 75 x 65 x 67 mm, 185 g
More>>>
Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor:
The official marketing text of Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor as supplied by the manufacturer

PROTECT AND CONNECT WHILE YOU’RE AWAY.
Keep home in your hands with Circle – the modern, wireless home security camera designed to help watch over your kids, pets and home while you’re away. Whether you’re at work or just next door, always know about unexpected household activity in real time with instant alerts to your mobile device. To see any moment at home or join in Circle’s unlimited live streaming, two-way audio and smart recorded video are accessible anytime from anywhere at no additional costs. With Circle, you’ll never miss a thing at home.

- Unlimited 1080p HD streaming with night vision and two-way audio
- Smart alerts, not spam
- Free 24-hour secure cloud storage
- 30-second time-lapse video
- Portable and rechargeable

Short summary description Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor:
This short summary of the Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Circle Home Security Camera, IP security camera, Indoor, Wireless, Floor, White, Spherical

Long summary description Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor:
This is an auto-generated long summary of Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor based on the first three specs of the first five spec groups.

Logitech Circle Home Security Camera. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Floor, Product color: White, Form factor: Spherical. Field of view (FOV) angle: 135°. Digital zoom: 8x. Video formats supported: H.264, Supported video modes: 1080p

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wireless
Design
Form factor *
Spherical
Mounting type *
Floor
Product color *
White
LED indicators
Status
Camera
Field of view (FOV) angle
135°
Lens system
Zoom capability
Yes
Digital zoom
8x
Video
Video formats supported
H.264
Supported video modes
1080p
Video streaming
Yes
Audio
Audio system
2-way
Built-in microphone
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Frequency band
2.4/5 GHz
Storage
Built-in HDD *
No
Ports & interfaces
Interface
Wi-Fi
Management features
Web-based management
Yes
Power
Power source type *
Battery
Power over Ethernet (PoE)
No
Battery life (min)
180 min
Power
Battery life (max)
12 h
System requirements
Mobile operating systems supported
Android 4.4, Android 5.0, Android 5.1, iOS 8.2, iOS 9.0
Weight & dimensions
Width
2.64" (67 mm)
Depth
2.56" (65 mm)
Height
2.95" (75 mm)
Weight
6.53 oz (185 g)
Cable length
118.1" (3 m)
Packaging data
Package width
5.2" (132 mm)
Package depth
5.2" (132 mm)
Package height
5.28" (134 mm)
Package weight
22.5 oz (638 g)
Packaging content
Number of cameras *
1
Cables included
USB
Mounting kit
Yes
AC adapter included
Yes
Logistics data
Quantity per intermodal container (20ft)
9600 pc(s)
Quantity per intermodal container (40ft)
20160 pc(s)
Quantity per intermodal container (40ft, HC)
23392 pc(s)
Quantity per pallet
256 pc(s)
Master (outer) case width
11" (280 mm)
Master (outer) case length
11" (280 mm)
Master (outer) case height
6.06" (154 mm)
Master (outer) case weight
5.64 lbs (2.56 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060618613
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:31:22
Uk has collected 57 expert reviews for Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 01:31:22
What is the Logitech Circle? From keeping your home secure to recording life's precious memories, there are loads of ways smart home monitoring manufacturers can guilt-trip you into buying their latest wares. Logitech has taken a very family-focused appro...
Good Built-in battery, Day Brief is brilliant, Location-based notifications are useful, Lovely design...
Bad Middling image quality, Patchy night vision and motion sensing...
Bottom line The likes of Nest, Netatmo and Y-Cam all do a better job than the Logitech Circle. Buy any one of those instead...
40%
gadgetshow.channel5.com
Updated:
2016-11-15 01:31:22
Longtime accessory maker Logitech has shortened down its name to just Logi for more of its user-friendly products, and the Logi Circle home camera marks one of the first under the new name. With Logi's focus on much more simpler, accessible and user-frien...
80%
techradar.com
Updated:
2016-11-15 01:31:22
Investing in a home security camera is a wise move if you want to protect your family and valuables. But after you buy one and set it up, that's about all there is to do with it. That is, until something bad happens and you need to drudge through hours of...
Good Charming design, Excellent app, Easy setup...
Bad A bit expensive, Internal battery doesn't last long enough, Doesn't backup clips by default...
Bottom line The Logi Circle has an modus operandi that focuses on capturing precious moments at home. Security buffs might scoff at the lack of comprehensive footage backup, but the experience is just fun. When was the last time someone said that about home security?...
80%
techradar.com/au/
Updated:
2016-11-15 01:31:22
Investing in a home security camera is a wise move if you want to protect your family and valuables. But after you buy one and set it up, that's about all there is to do with it. That is, until something bad happens and you need to drudge through hours of...
Good Charming design, Excellent app, Easy setup...
Bad A bit expensive, Internal battery doesn't last long enough, Doesn't backup clips by default...
Bottom line The Logi Circle has an modus operandi that focuses on capturing precious moments at home. Security buffs might scoff at the lack of comprehensive footage backup, but the experience is just fun. When was the last time someone said that about home security?...
80%
techadvisor.co.uk
Updated:
2016-12-15 20:01:28
Home security cameras are getting smarter, as well as cheaper - good news for those looking to invest - but in terms of functionality, not much has changed. While remote viewing, night vision and two-way audio systems are all impressive smart security cam...
Bottom line For the price, the Logi Circle is definitely an attractive option for those seeking a smart security camera for the home. The 1080p video quality is impressive, it boasts night vision, advanced movement detection and a two-way audio system, all for under...
80%
pocket-lint.com
Updated:
2017-01-21 02:14:54
The Logitech Circle camera (or Logi Circle if you're on board with the new branding) is a powerful little home security cam with plenty of strings to its bow. This smart home camera is meant for more than simple security: it's a cloud-based Wi-Fi camera w...
Good Affordable price tag, free and secure cloud storage, snippet/recording sharing, wide angle viewing, two-way audio...
Bad Poor quality footage at a distance or when zoomed in, only 24-hour max playback (without subscription)...
Bottom line The Logitech Circle certainly has a lot to offer and some stand-out features that make it a worthwhile addition to your home. If you're looking for a smart home camera that doesn't require a subscription cost then this is it. If you want footage available...
80%
tweaktown.com
Updated:
2017-04-08 07:42:16
Over the last few years, the last vendor I would expect to come to market with a security solution would be Logitech. They have recently been pushing into the home automation sector with their Harmony Elite and Harmony Hub that allows you to control an am...
Bottom line Logitech puts together a user friendly high-end security solution in the Circle 1080p camera with a plentiful amount of features...
93%
devontechsupport.com
Updated:
2017-05-19 03:11:12
Update: When we reviewed the Logi Circle, we enjoyed how simple it was to setup and use on a day-to-day basis. However, we criticized it for not offering a video backup solution.Since then, Logi has introduced Circle Safe, a tiered subscription service t...
Bottom line The Logi Circle is the ideal home security solution if you're looking for a fun, interactive way to keep an eye on the happenings inside of your home. Its simple setup and the app's ease of use even extend a hand to those who aren't too tech savvy.I imagi...
0%
phonearena.com
Updated:
2016-11-15 01:31:22
The modern day security camera has evolved into more than just giving you peace of mind, since many of them go beyond just for security purposes. Many of them, in fact, are the brains of the smart connected home – allowing them to remotely turn on/off li...
Good Captures all the important moments you might miss, Day Brief produces a short timelapse of the day, Mobile thanks to rechargeable battery, Long battery life...
Bad Content is saved only within a 24hour period, Fine details are tough to make out with its 720p footage...
Bottom line Pricing for the Logi Circle is set at $199.99, hitting the same price point as many of the other, popular security cameras that are on the market – such as Dropcam or Piper. Without question, the Logi Circle is different type of security camera, choosing...
80%
the-gadgeteer.com
Updated:
2016-11-15 01:31:22
Home security cameras, IP cameras, cloud cameras, Wi-Fi cameras, no matter what you call them, they are handy gadgets that can help you keep an eye on your property, pets and loved ones when you can't be there with them. Now more than ever, there are so m...
Good Easy to setup and use, Can use wirelessly off the charging dock, Daily brief condenses last 24hrs of activity into 30 seconds, 2-way audio...
Bad Pricey...
0%
wegotserved.com
Updated:
2016-11-15 01:31:22
Each of our days follow a similar pattern. We get up, we go to work, we come home, we eat, we relax and then we sleep. It sounds pretty dull, but these are the events that make up the bulk of our lives. But when you think about them, these events offer ma...
80%
tomsguide.com
Updated:
2016-11-15 01:31:22
The $199 Logi Circle Portable Home Connection Camera is not designed to be a security camera. Instead, it's positioned as a "home connection camera," meant for capturing video of babies and birthday parties rather than of burglars and raccoons. The Logi C...
Good Very easy to set u, Can be placed almost anywher, Intercom feature...
Bad Can't view or save footage more than 24 hours ol, No tech support or user's manua, Can't access footage from a compute, Distorted zoom featur, Not compatible with older phones or tablets...
Bottom line The Logi Circle is modern, cute and effective. It can capture a view from almost any angle you choose. Not only does the camera provide peace of mind from a home-security perspective, it gives you the real-time opportunity to yell at intruders or tell you...
60%
pcworld.com_techhive.com
Updated:
2016-11-15 01:31:22
Logitech is no stranger to the swelling home-security market, having marketed the WiLife and then the Alert series of cameras (both of which have since been discontinued). The company is now taking another stab at the market with the $200 Circle. But whil...
Good Day Briefs provide a digest of recordings, Setup is a snap, App is dead simple to use...
Bad Relies on algorithms to determine what and when to record, Lacks customization options, Short-lived backup battery...
Bottom line Logitech has a long history in the home security-camera market, but this product has more in common with a webcam than its competition...
50%
ilounge.com
Updated:
2016-11-15 01:31:22
The Logi Circle ships in a cube-shaped box reminiscent of the iPods of yesteryear, with the small spherical camera and base front and center as soon as you open the box. Packed in below the actual camera unit, you'll find a ring-shaped charging dock with...
Bottom line Logitech's new Logi Circle ($200) is the company's newest entry into the home monitoring space in the form of an HD Wi-Fi camera that's uniquely portable and designed to not only monitor your home but allow you to stay in touch with what's happening back...
70%
slashgear.com
Updated:
2016-11-15 01:31:22
Logitech said it wanted its Logi brand to be more friendly than traditional computer peripherals, and the Circle home camera certainly fits the bill. A cutesy robot's eyeball of a WiFi-connected webcam, it aims to one-up Nest Camera courtesy of an onboard...
Bottom line Circle clearly has some lingering raw edges, but the good news is that Logi could - and indeed intends to - address them with software updates. With more control over clips and better sharing options I'd feel a lot more confident in recommending it.There'...
0%
pcmag.com
Updated:
2016-11-15 01:31:22
Logitech recently rebranded itself as the friendlier-sounding, "tech"-less Logi for its non-PC-related products. The idea is for Logi to represent simpler, easier, more accessible devices, and its first home security camera under this name certainly fits...
Good Easy to set up and mount anywhere. Simple app. Battery-powered option. Two-way voice communication.
Bad 720p video only. Can't store video longer than 24 hours. No way to configure alerts or recordings. Battery doesn't last long enough for realistic wireless use...
Bottom line While the Logi Circle is an attractive and easy-to-use home security camera, it lacks some of the more useful features of the competition...
70%
mashable.com
Updated:
2016-11-15 01:31:22
Who better to make a Wi-Fi-connected security camera than Logitech , a company with decades of experience building webcams?The Logi Circle, is, at its core, a tennis ball-sized camera that will be used for personal home or office monitoring. That's to be...
Good Simple setup, Thoughtful design and charging dock, Works wirelessly, Beautiful app UI, Compiles Day Brief timelapse in seconds...
Bad No web client, Omits certain clips every now and then, Image enhance (zoom) sucks like on every security camera...
Bottom line The Logitech Logi Circle is a thoughtful home security camera that makes re-watching a day's worth of video clips entertaining...
0%
androidpolice.com
Updated:
2017-01-11 03:05:50
Logitech has been making cameras of the web variety for years, and it recently got into the home security camera market with Logitech Circle. The initial reviews were alright, but Logitech was lacking some important features that other cameras had. I gues...
Good Video Very short delay with clear video, Design Compact frame with builtin swivel stand, Charging ring the magnetic charging ring works well and is really slick, Portability If you need to set the Circle someplace else for a while, it has a battery so you...
Bad Plans Some notification features require the more expensive premium plan. Only a day of free video storage. Too many subscription nags in the app...
Bottom line The Logitech Circle was good when it came out, but I think this is one of those rare products that has gotten much better with updates. The app has been improved, the resolution has been boosted, and the notifications are more powerful. The compelling pri...
0%
techbuyersguru.com
Updated:
2017-03-02 01:57:14
We've tested a number of wireless cameras over the past few years, some of which you can find reviewed on our site, others which simply didn't merit a full review. The truth is that it's easy to market a wireless security camera full of neat-sounding feat...
Good Great video and audio quality, software makes reviewing video fun, unique daily timelapse, free recording...
Bad Limited battery life, occasional wireless drop outs, slight lag in live feed, server issues during registration...
Bottom line We focused a lot on pricing earlier in this review because it's one of the features that most distinguishes the Logi Circle from its competitors. Sure, we love the Circle's app interface and useful timeline and Day Brief functionality, and the Circle matc...
70%
geardiary.com
Updated:
2017-03-30 10:57:52
If you've been looking for a great home security camera that not only allows you to monitor what's going on when you are not there but that doesn't need to be attached to a wall outlet like most on the market, you really need to check out Logitech's Logi...
Good Landscape only is a great feature, and not only does the night vision work perfectly, but the notifications are spot on...
Bad The zoom distortion...
0%
techgearlab.com
Updated:
2018-07-21 06:59:49
Performance Comparison The chart below shows how the Logitech Circle's overall performance (shown in blue) in our testing compared to the other models we tested. Below we dive into the details of how the Circle performed in each one of our individual te...
Good Great video quality, good real time viewing, convenient day brief time lapse feature...
Bad Fisheye distortion slightly more noticeable than on other cameras...
Bottom line The Logitech Circle is a high performing, well designed security camera that offers a convenient time lapse day brief feature. As it's an all around performer, we doubt anyone would be disappointed if they get the Circle...
73%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech Circle Home Security Camera Spherical IP security camera Indoor Floor:
Disclaimer

©2016 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
Apple, the Apple logo, iPad, iPad mini, iPhone and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries. App Store is a service mark of Apple Inc. Android and Google Play are trademarks of Google Inc.
All other trademarks are the property of their respective owners.