location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Pro Webcam C920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-001055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206061309 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1152633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2023 15:47:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD 1080p video calls – Premium video quality that makes you look like a pro
  • - Full HD 1080p video recording – A glass lens and full HD mean your recorded videos are crisp and vibrantly colored
  • - HD autofocus and light correction – Enjoy razor-sharp high def in every environment
  • - Stereo audio with dual mics – Capture natural sound on calls and recorded videos
  • - Privacy shutter – Puts you in control of what you show and protects the lens with a snugly fitting cover
  • - Advanced Capture Software - Create and share video content with ease
Guarantee: 2 years
Long product name Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black :
The short editorial description of Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black

HD Pro Webcam C920
More>>>
Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black:
The official marketing text of Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer

Logitech C920s is a budget-friendly, work-from-anywhere webcam that delivers a professional video meeting experience. It includes features designed to make you look and sound great in your next meeting. A 78º diagonal field of view perfectly frames you and your space, while autofocus adjusts smoothly and precisely. RightLight 2 technology automatically adjusts to your lighting situation even in low-light or backlit conditions. And dual integrated mics accurately capture your voice from multiple angles for greater nuance. If you’re streaming or recording, use Logitech’s Capture app to edit and customize. Flip down the lens cover at any point to protect your privacy.

Short summary description Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black:
This short summary of the Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Hd Pro C920, 3 MP, 1920 x 1080 pixels, Full HD, 30 fps, 720p, 1080p, H.264

Long summary description Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech Hd Pro C920. Megapixel: 3 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow..., Mobile operating systems supported: Android 5.0, Android 5.1. Width: 3.7" (94 mm), Depth: 2.8" (71 mm), Height: 1.7" (43.3 mm). Package width: 2.06" (52.2 mm), Package depth: 4" (101.5 mm), Package height: 3.19" (81 mm)

FULL HD GLASS LENS
FULL HD GLASS LENS

Be seen in amazing clarity and detail thanks to the full HD glass lens and premium autofocus. The five-element glass lens captures razor-sharp, clear images, while the premium autofocus adjusts smoothly and precisely to provide consistent high definition.

BRIGHTER IMAGES
BRIGHTER IMAGES

Equipped with automatic HD light correction, the C920 fine-tunes to the lighting conditions to produce bright, contrasted images even if you’re in a dim setting.

FULL STEREOPHONICS
FULL STEREOPHONICS

Fitted with two microphones, one on either side of the camera, the C920 Pro Webcam is able to capture more realistic sound from every angle, so that your voice comes through sounding natural and clear.

FLEXIBILITY THAT GOES BEYOND BUILT-IN
FLEXIBILITY THAT GOES BEYOND BUILT-IN

Small, agile and adjustable, the C920 Webcam brings a whole new angle to video calling, making you look and sound like a pro.

Performance
Megapixel *
3 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Supported video modes
720p, 1080p
Video formats supported
H.264
Photo feature
Yes
Auto focus
Yes
Face tracking *
Yes
Motion sensor
Yes
Noise reduction
Yes
Diagonal field of view
78°
Plug and Play
Yes
Design
Built-in microphone *
Yes
Number of microphones
2
Microphone direction type
Omnidirectional
Interface *
USB 2.0
Product color *
Black
Mounting type *
Clip/Stand
Lens material
Glass
Built-in flash *
No
Cable length
59.1" (1.5 m)
Tripod mounting supported
Yes
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Software
Mobile operating systems supported
Android 5.0, Android 5.1
Weight & dimensions
Width
3.7" (94 mm)
Depth
2.8" (71 mm)
Height
1.7" (43.3 mm)
Weight
5.71 oz (162 g)
Packaging data
Package width
2.06" (52.2 mm)
Package depth
4" (101.5 mm)
Package height
3.19" (81 mm)
Package weight
7.16 oz (203 g)
Packaging content
LCD clamp
Yes
Laptop clamp
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
8.43" (214 mm)
Master (outer) case length
8.78" (223 mm)
Master (outer) case height
3.74" (95 mm)
Master (outer) case weight
3.79 lbs (1.72 kg)
Master (outer) case GTIN (EAN/UPC)
50992060613014
Quantity per pallet
576 pc(s)
Quantity per intermodal container (20ft)
10080 pc(s)
Quantity per intermodal container (40ft)
21280 pc(s)
Quantity per intermodal container (40ft, HC)
23408 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-01-13 06:37:23
Uk has collected 48 expert reviews for Logitech HD Pro Webcam C920 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-01-13 06:36:56
As convenient as the built-in webcam on your PC might be, washed-out video and tinny audio probably won't instill confidence in your professionalism when Skyping with a client or broadcasting to legions of loyal followers. Logitech's HD Pro Webcam C920 ca...
0%
pinoyunboxing.com
Updated:
2017-01-13 06:37:06
Expert video review...
Bottom line The Logitech c920 isn't just for your ordinary skype webcam. It gives you more than that. Whether it's low-light or well-lit condition, this PRO webcam is every-blogger/vlogger/unboxer/livestream user's must have camera. Somehow after using this webcam, I...
0%
digitalversus.com
Updated:
2017-01-13 06:37:17
This week we're reviwing Logitech's new top-of-the-range webcam, the HD Pro C920, which boasts a Full HD sensor with 1920 x 1080 pixels, stereo mics and a handy autofocus function...
Good Good image quality (day and night), Smooth image (day and night), Excellent audio quality, Comprehensive software supplied, Standard screw thread for tripod...
Bad No horizontal swivel function...
Bottom line Logitech's C920 is a new high-end webcam that's even better than the excellent C910 it's due to replace. Picture quality and sound quality are top-notch. It's a cut above all the other webcams we've reviewed...
100%
pcworld.com_techhive.com
Updated:
2017-01-13 06:36:56
As convenient as the built-in webcam on your PC might be, washed-out video and tinny audio probably won't instill confidence in your professionalism when Skyping with a client or broadcasting to legions of loyal followers. Logitech's HD Pro Webcam C920 ca...
Good Clear, balanced picture, Great stereo audio, 1080p video chats over Skype...
Bad List price is on the higher end for consumer webcams...
Bottom line Most computer webcams can't match the Logitech HD Pro Webcam C920's excellent video-call quality...
90%
pureoverclock.com
Updated:
2017-01-13 06:36:58
LOGITECH has been designing peripherals to help others enjoy a better experience since 1981. They started with the mouse and reinvented it several times over the years. They have since expanded into other devices like webcams. I will be looking at the C92...
Good Being awarded the first webcam to support 1080p streaming...
Bad The regular webcam software is required to make the webcam work and no RGB lighting...
Bottom line There are a few cons with the C920. The regular webcam software is required to make the webcam even work because the driver is built in. After that, you can choose not to run it if you prefer. I also would have preferred at this price point to allow the b...
0%
Laptopmag.com
Updated:
2017-01-13 06:37:00
With a picture that's usually grainy and lacking detail, your laptop's integrated webcam really doesn't cut it when you're streaming on Twitch, Skyping with grandma or dialing in to an important business meeting. In those cases, we highly recommend the $6...
Good Sharp, clear photos and video, Long cord, Wide field of view...
Bad Buggy software...
Bottom line The Logitech HD Pro Webcam C920 takes very clear photos and videos, which makes the camera perfect for Skype chats and conferencing...
90%
nikktech.com
Updated:
2017-01-13 06:37:10
Back in 1994 when i first got my first internet access (via a 33.6k modem) video calling was almost impossible to have not only due to very slow download/upload speeds but also because at the time there were only just a couple of chat programs compatible...
Good Build Quality, Audio/Video Quality, Full HD 1080p (Recording And Calls/Skype), 15 Megapixel Stills, Stereo Sound Via Dual Noise Canceling Mics, Base With Tripod Support, Dual LEDs, Design, Bundled Software...
Bad Price (For Some), Occasional White Balance Issue...
Bottom line The C910 HD Pro Webcam was the best consumer oriented high definition webcam to ever land in my hands up until 2011 (not a small thing) although not very surprising since we are talking about a product designed and manufactured by Logitech. Of course that...
0%
runaroundtech.com
Updated:
2017-01-13 06:37:20
A foray into the world of webcams will reveal a diverse population of various shapes, sizes, and functions. In recent years, the need for an external webcam, for “average Joe consumers” has dramatically dropped due to the inclusion of one in just about ev...
Good Fantastic lens, simple design and usability...
Bad Framerate can drop during video calls...
0%
gadgetreview.com
Updated:
2017-01-13 06:37:21
Billed as the first webcam that actually supports 1080p over Skype and 720p with other video calling services, Logitech's HD Pro Webcam C920 is the best step you can take if you're in the market for your first webcam or if it's been a few years since you'...
Good Crystal clear 1080p calls through Skype without needing to change any settings, Stylish soft blue recording lights means that you know when you're on the air without being distracted, Builtin stereo microphones capture audio wonderfully and from a virtual...
Bad Some of the extra features seem to make the software less stable, Camera has less than 90 degrees of swivel, but the camera is small and light enough that it can be creatively worked around, Packaged software inexplicably does not support 1080p video call...
Bottom line Michael Radon 5.0 5.0 The Logitech HD Pro Webcam C920 lives up to the “pro” in its name, taking car...
100%
pcgamer.com
Updated:
2017-12-29 07:19:53
Despite it not being Black Friday or Cyber Monday, Logitech's fantastic C920 webcam is on sale right now for its lowest price ever: $46 on Amazon. Well, it was $1 cheaper on December 11th, but heck, even at $1 more, it's still a great deal.The C920 is ou...
0%
venturebeat.com
Updated:
2018-02-06 04:20:21
For the last five years, the Logitech C920 has been the best affordable webcam for streamers and content creators. The problem is that if you wanted to upgrade, you would have a hard time finding a significantly better option without spending hundreds of...
Bottom line Overall, I still think C920 from Logitech is a great webcam for livestreaming and YouTube. You can get it for $60 — and it is often on sale for around $45. That's a great deal for something that is definitely good enough. The Kiyo, however, is better, and...
0%
lifewire.com
Updated:
2020-02-24 09:29:24
Inexpensive webcam options abound in online marketplaces. They boast HD video with built-in microphones, but they are almost always too good to be true and promise more than they can deliver. But what about more expensive options? We tested the Logitech C...
Good True HD on a big screen, Quality audio recording, Sturdy, sleek design, Stable mounting system...
Bad Autofocus problems, Camera doesn't rotate...
Bottom line An excellent webcam at a steep price.The Logitech C920 Pro HD Webcam is an excellent webcam that takes HD video and quality audio. Plus, the base makes it sturdy when it's mounted on a screen. The C920 is only marred by some autofocus problems, distractin...
82%
gadgetreview.com
Updated:
2020-08-22 22:59:12
The Logitech HD Pro Webcam C920 automatically encodes to H.264 as a standard feature, meaning you don't have to do anything unusual to start recording in HD. Once the discreet and stylish blue LED's on the sides of the lens light up, you know you're looki...
Good Crystal clear 1080p calls through Skype without needing to change any settings, Stylish soft blue recording lights means that you know when you're on the air without being distracted, Built-in stereo microphones capture audio wonderfully and from a virtua...
Bad Some of the extra features seem to make the software less stable, Camera has less than 90 degrees of swivel, but the camera is small and light enough that it can be creatively worked around, Packaged software inexplicably does not support 1080p video call...
100%
toptenreviews.com
Updated:
2020-08-22 22:59:12
The Logitech C920 HD Pro is a design classic in the world of computing. While it's an older model now, it's still one of the best webcams you can buy, and will work perfectly for modern video conferencing and streaming. If you're looking for something tha...
Good Captures and streams in 1080p, Relatively cheap, Easy to use and fix to monitor...
Bad Recorded audio sounds a little muffled at times, An older model...
Bottom line This Logitech webcam offers the best of everything. It shoots and streams in 1080p at 30 fps, it records dynamic stereo audio, and it can even produce stills at up to 15 megapixels...
45%
Brand Image Article code product Stock Price from
Logitech C270 HD webcam 3 MP 1280 x 720 pixels USB 2.0 Black Logitech C270 HD webcam 3 MP 1280 x 720 pixels USB 2.0 Black
(show image)
960-001063 C270 HD WEBCAM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 11 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 7 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Hd Pro C920 webcam 3 MP 1920 x 1080 pixels USB 2.0 Black:
Disclaimer

© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc.

All other trademarks are the property of their respective owners.