location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech B910 webcam 5 MP USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000683
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2018 17:07:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech B910 webcam 5 MP USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Black
Long product name Logitech B910 webcam 5 MP USB 2.0 Black :
The short editorial description of Logitech B910 webcam 5 MP USB 2.0 Black

B910 HD
More>>>
Logitech B910 webcam 5 MP USB 2.0 Black:
The official marketing text of Logitech B910 webcam 5 MP USB 2.0 Black as supplied by the manufacturer

Travel smart—in HD
With HD 720p30 video calling and lifelike stereo audio, this webcam is all about collaboration without the travel costs.

Deploy easily
This UVC-compliant webcam is easy to deploy and manage—with support for command-line, silent installation.

Work well with others
It works with virtually any business video-calling client your company may use—and is certified for Microsoft OCS.

Short summary description Logitech B910 webcam 5 MP USB 2.0 Black:
This short summary of the Logitech B910 webcam 5 MP USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech B910, 5 MP, 30 fps, USB 2.0, Black, 59.8" (1.52 m), USB

Long summary description Logitech B910 webcam 5 MP USB 2.0 Black:
This is an auto-generated long summary of Logitech B910 webcam 5 MP USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech B910. Megapixel: 5 MP, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Cable length: 59.8" (1.52 m). Minimum system requirements: USB. Compatible operating systems: Win XP, Vista, 7

Performance
Megapixel *
5 MP
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product color *
Black
Design
Cable length
59.8" (1.52 m)
System requirements
Minimum system requirements
USB
Other features
Color
Yes
Compatible operating systems
Win XP, Vista, 7
Source Testseek summary Average rating
Reviews
Updated:
2017-10-09 01:28:19
Uk has collected 39 expert reviews for Logitech B910 webcam 5 MP USB 2.0 Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcworld.co.nz
Updated:
2017-10-09 01:27:41
Logitech's C910 webcam is one of two we've had in our test centre that can record in full HD. The Microsoft LifeCam Studio, which we reviewed in April, was also capable of 1080p recording – except for the fact that the included software wouldn't allow...
90%
resellernews.co.nz
Updated:
2017-10-09 01:27:42
Logitech's C910 webcam is one of two we have had in our test centre that can record in full HD. The Microsoft LifeCam Studio, which we reviewed earlier this year, was also capable of 1080p recording – except for the fact that the included software wou...
0%
techadvisor.co.uk
Updated:
2017-10-09 01:28:17
Product Code: 960-000598 The Logitech HD Pro Webcam C910 stands out among the growing crowd of HD webcams. We took a final production version for a trial, and found that the HD Pro Webcam is easy to use, captures crisp and vivid video, and has excell...
Bottom line The Logitech HD Pro Webcam C910 is undoubtedly one of the most advanced webcams to hit the market. Its crisp video capture is stunning - and paired with Logitech's Vid HD videoconferencing services, its features and autofocus really shine. Because of...
90%
ubergizmo.com
Updated:
2017-10-09 01:27:37
Logitech has recently launched the Logitech HD Pro Webcam C920 webcam, and this one is of particular interest to me because the H.264 video compression is done in the camera itself. You heard that right, we are talking about built-in hardware compressi...
Bottom line I really like the tripod attachment unique to the C920 webcamThe Logitech HD Pro Webcam C920 is a great webcam, which I warmly recommend to video-call enthusiasts. If you want to take a look in relation to pricing, here is the layout of the land: on Amazo...
100%
everythingusb.com
Updated:
2017-10-09 01:27:39
It's a marvel to think just how far webcams have evolved over the last twenty years. Back in 1991, it all began when geniuses at Cambridge University streamed a 128x128 representation of a coffee pot in glorious grayscale - serious business, no doubt...
0%
consumersearch.com
Updated:
2017-10-09 01:27:41
The Logitech HD Pro Webcam C910 provides full 1080p high-definition (HD) video recording as well as an 10-megapixel sensor for still shots. Using Logitech's RightLight 2 technology, the C910 produces natural-looking images and the RightSound technology...
Good Excellent sound and video quality, Builtin stereo noisecanceling microphone, Takes 10megapixel photos, Face tracking technology...
Bad Expensive, Noticeable video compression...
0%
skatter.com
Updated:
2017-10-09 01:27:44
It is often hard to figure out the perfect webcam for you. There are so many available on the market, and most of them do not have any unique features that can separate them from the rest. The HD Pro C910 is Logitech’s flagship webcam. Thorough testing...
Bottom line The Logitech HD Pro C910 webcam provides a great way to take photos on the computer or video chat with friends while utilizing the latest in high-definition technology. The video quality is honestly nothing short of excellent as is setup time, which is...
0%
mashable.com
Updated:
2017-10-09 01:27:47
Seeing is believing, so here is an unedited video, recorded in 1080p (compressed) and uploaded directly to YouTube. The audio hiss in the background is from our office, but otherwise, we’re pleased wit...
0%
the-gadgeteer.com
Updated:
2017-10-09 01:27:49
Logitech HD Pro Webcam C910 Logitech HD Pro Webcam. Whoopity doo. Honestly, I hate to sound negative but I just do not get what the big deal is. I get HD. I do. Maybe not in the same obsession as anyone with a television or cellphone or video came...
Good Cool video features, records in 1080p and video conferences in 720p. Can use with Skype, Yahoo! Messenger and Windows Live Messenger. Easy upload of photos and videos to Facebook, You Tube, etc.
Bad The web conferencing quality is really only as good as your internet connection or the service you use. The video conferencing movements of the person you ware talking with are shaky, jerky and sound is out of sync. The price is a little steep at $99.00 but pretty reasonable if this is a piece of equipment that you use every day.
0%
technogog.com
Updated:
2017-10-09 01:27:58
There’s plenty of webcams out there, you can pick them up for under $30 and it seems everyone has one these days. I don’t know if that’s a good or a bad thing though. if you want a good webcam, one that you know is going to produce good results then y...
Good Excellent still pictures, Motion detection, Pan tilt and zoom features, Great audio, Easy and stable mount, Works well in low light...
Bad Chat in 720p only, Rather short USB cable, Can be fuzzy at times when recording video...
Bottom line The Logitech Webcam C910 costs about $100 and I think it’s worth every penny really, I don’t think you’ll find a better camera with this many features out there today. The build quality is great, the camera is lightweight but seems to be well made. Th...
90%
etechreviews.com
Updated:
2017-10-09 01:28:00
Logitech HD Pro Webcam C910 is 3.8 inches high, 1.0 inches wide, and 1.6 inches deep. The dual hinged mount extends back by a few inches. The chassis is made up of glossy and black plastic. I didn’t have any problem fitting this peripheral on the top o...
0%
crn.com
Updated:
2017-10-09 01:28:01
If 2011 is going to be a year of major advances in video conferencing and video chat, it's all got to begin with video cameras and quality microphones. Logitech has been building a steady business for more than a decade in this space, so among all the...
0%
notebookcheck.net
Updated:
2017-10-09 01:28:01
Even though it is only a secondary feature, these cameras can also take still shots. The C910 is definitely in the lead here as well providing the clearest edges and best overall image as shown when using the maximum zoom level. The color tone can be corrected through the software.
0%
rwlabs.com
Updated:
2017-10-09 01:28:03
One thing i always liked about the internet is that you can speak with people from anywhere on the planet and still be able to see and hear them. On the other hand however i never did like the fact that webcams never really delivered on their...
Good Build Quality, Audio/Video Quality, FullHD 1080p, 10 Megapixel Stills, Stereo Sound via Dual Noise Cancelling Microphones, RightLight / RightSound Feature, Dual LEDs, Design, Bundled Software...
Bad Price (For Some), Some IM Applications Do Not Support 1080p, Plain USB Connector...
Bottom line We decided on skipping the Test Results page because there wasn't really much to say other than giving the HD Pro Webcam C910 perfect scores in both video and audio quality. We did experience some issues with RightLight and that's why i recom...
0%
eweek.com
Updated:
2017-10-09 01:28:06
With high-definition video support becoming increasingly common among video conferencing solutions, high-quality HD Webcams like the Logitech HD Pro Webcam C910 become more intriguing for both home and office use. Released in August, the C910 costs $10...
0%
3dGameMan.com
Updated:
2017-10-09 01:28:10
Video Review: The Logitech HD Pro Webcam C910 sports quality Carl Zeiss optics with autofocus capable of full HD 1080p video capture, comes with great dual mics, long 5 foot USB2 cable, has excellent build quality and it's affordable. Currently, this i...
0%
pcworld.com_techhive.com
Updated:
2017-10-09 01:28:18
The Logitech HD Pro Webcam C910 ($100, due out in August) stands out among the growing crowd of HD Webcams. I took a final production version for a trial, and found that the HD Pro Webcam is easy to use, captures crisp and vivid video, and has excellen...
Good Excellent video capabilities and picture quality, Works well with Skype and Logitech Vid HD...
Bad Slight color distortion in bright light, Shoots HD video only if certain connectivity requirements are met...
Bottom line The Logitech HD Pro Webcam C910 provides crystal-clear 1080p video quality wrapped up in a sleek design...
90%
toptenreviews.com
Updated:
2017-10-09 01:28:19
This Logitech HD Pro Webcam C910 is one of the top Logitech webcams available today. It provides all the features and tools that the other top-rated web cameras provide plus higher quality found in the CMOS video image sensor and the 1080p HD video rec...
Good This HD Logitech web cam follows your face, provides 10 MP of resolution for still images and has excellent sound and video quality...
Bad The web camera is more expensive than each of our other top rated web cameras.
Bottom line A highly recommended choice if price doesn’t matter. It has great quality and features that anyone would appreciate...
88%