location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK330 keyboard Mouse included Office RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002836 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855068590 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2022 15:47:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech MK330 keyboard Mouse included Office RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Customisable Keys: This full-size wireless keyboard includes 11 hot keys and 4 programmable F-keys that give you instant access to your favourite multimedia options, the internet, play/pause, volume
  • - Great Comfort: The concave design of the wireless keyboard creates a comfortable typing experience, that will make your fingers happy after a prolonged session spent on various case documents
  • - Plug & Play Simplicity: Setup couldn’t be easier, simply plug the wireless mini-receiver into a USB port on your computer and you’ll be exploring MSN, shopping on Amazon, searching Google right away
  • - Power-Packed Duo: The wireless keyboard & mouse combo is efficient with power, meaning you can go 24 months for the keyboard and 12 months for the mouse without the hassle of changing batteries.The keyboard is spill proof and built to last.
  • - Reliable Connectivity: The wireless set comes built with Logitech Advanced 2.4 GHz wireless connectivity, giving you reliability plus fast data transmission, no delays/dropouts, wireless encryption
  • - Comfortable mouse: This compact and wireless mouse is designed to be equally comfortable for both left- and right-handed users. Plus, it´s smooth cursor control allows you easy navigation on most surfaces.
Long product name Logitech MK330 keyboard Mouse included Office RF Wireless Black :
The short editorial description of Logitech MK330 keyboard Mouse included Office RF Wireless Black

Wireless Combo MK330
More>>>
Logitech MK330 keyboard Mouse included Office RF Wireless Black:
The official marketing text of Logitech MK330 keyboard Mouse included Office RF Wireless Black as supplied by the manufacturer

Logitech® Wireless Combo MK330. The combo that puts entertainment and portability at your fingertips. With 11 hot keys and 4 programmable F-keys, you’ll enjoy instant access to the things you do most. Low-profile, whisper-quiet keys help make typing IMs, emails nice and easy. The mouse features storage for the tiny Logitech® receiver, so you can take your mouse wherever you go. 24-month keyboard and 12-month mouse battery life—with auto-sleep and on/off switch—lets you go years without the hassle of changing batteries.** And the simple software-free setup will have you on QQ, Taobao, and Baidu in no time.
* Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary. Mouse battery life may vary based on user and computing conditions.

Short summary description Logitech MK330 keyboard Mouse included Office RF Wireless Black:
This short summary of the Logitech MK330 keyboard Mouse included Office RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK330, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech MK330 keyboard Mouse included Office RF Wireless Black:
This is an auto-generated long summary of Logitech MK330 keyboard Mouse included Office RF Wireless Black based on the first three specs of the first five spec groups.

Logitech MK330. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
Product color *
Black
Protection features
Spill resistant
Features
Plug and Play
Yes
Power
Battery type
AA / AAA
Number of batteries supported
3
Mouse
Mouse included *
Yes
Scroll
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Minimum system requirements
USB
Other operating systems supported
ChromeOS
Packaging data
Package width
7.36" (187 mm)
Package depth
18.1" (460 mm)
Package height
2.44" (62 mm)
Package weight
34.6 oz (980 g)
Other features
Internal
No
Compatible operating systems
Windows XP, Windows Vista, Windows 7 Linux kernel 2.6 +
Logistics data
Master (outer) case width
10.7" (273 mm)
Master (outer) case length
18.7" (475 mm)
Master (outer) case height
7.95" (202 mm)
Master (outer) case weight
9.96 lbs (4.52 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-04-27 04:48:43
Uk has collected 3 expert reviews for Logitech MK330 keyboard Mouse included Office RF Wireless Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2019-12-25 04:35:04
The roomy, and relatively responsive Logitech MK320 keyboard isn't bad as far as cheap keyboard bundles go, but it's saddled with a so-so mouse. On sale for as little as $25 on Amazon (its list price is $40), the MK320 benefits from dead-simple wireless s...
Bottom line The Logitech MK320 keyboard feels fine and boasts solid wireless connectivity plus programmable keys for a bargain price, but its included, stiff-buttoned mouse doesn't quite pass muster.5 reasons to switch from iTunes to DearMob iPhone ManagerMore from 5...
0%
pcworld.co.nz
Updated:
2019-12-25 04:35:04
The roomy, and relatively responsive Logitech MK320 keyboard isn't bad as far as cheap keyboard bundles go, but it's saddled with a so-so mouse. On sale for as little as $25 on Amazon (its list price is $40), the MK320 benefits from dead-simple wireless s...
Bottom line The Logitech MK320 keyboard feels fine and boasts solid wireless connectivity plus programmable keys for a bargain price, but its included, stiff-buttoned mouse doesn't quite pass muster.Join the newsletter!-->JoinOrSign in with LinkedIn Sign in with...
0%
pcworld.com_techhive.com
Updated:
2019-12-25 04:35:04
The roomy, and relatively responsive Logitech MK320 keyboard isn't bad as far as cheap keyboard bundles go, but it's saddled with a so-so mouse. On sale for as little as $25 on Amazon (its list price is $40), the MK320 benefits from dead-simple wireless s...
Good Decent typing feel, 10 programmable keys, Easy wireless setup...
Bad Keyboard feels cheap, Mouse buttons require too much pressure to click...
Bottom line The Logitech MK320 keyboard feels fine and boasts solid wireless connectivity plus programmable keys for a bargain price, but its included, stiff-buttoned mouse doesn't quite pass muster.To comment on this article and other PCWorld content, visit our Face...
50%
Country Distributor
United States 3 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech MK330 keyboard Mouse included Office RF Wireless Black:
Disclaimer

© 2018 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.

Microsoft, Windows Vista, Windows, and the Windows
logo are trademarks of the Microsoft group of companies.


(1) Tested under limited conditions (Maximum of 60 ml liquid spillage). Do not immerse the keyboard in liquid.
(2) Wireless range may vary due to environmental and computing conditions.
(3) Keyboard and mouse battery life may vary based on user and computing conditions.
(4) Based on independent sales data (in units) aggregated for Logitech mice and keyboards from major global markets including Canada, China, France, Germany,
Indonesia, Republic of Korea, Russian Federation, Sweden, Taiwan, Turkey, UK, US (July ’19 - July ’20 period). Retail channel only.