location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B100 Optical USB Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-003357 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206041271
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 786805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Durable and Affordable: 3-button wired USB mouse with optical tracking in black, compatible with most desktop computers, Macbooks and laptops with a 3-year hardware warranty
  • - Universal Compatibility: Windows Vista or Windows 7, Windows 8, Windows 10, Linux kernel 2.4+, Mac OS X 10.3.9 or later, ChromeOS
  • - Great Comfort: Left or right-handed, this full-size ambidextrous computer mouse provides maximum comfort for extended use where it's needed most
  • - Plug and Play: The set-up of this Logitech mouse is simple; just plug the device into your computer USB port and you're ready to go
  • - Smooth Cursor Control: This computer and laptop mouse provides 800 DPI optical precision, meaning accurate and efficient control when editing documents and browsing the Web
  • - Upgrade to Logitech B220 Wireless Silent Mouse: Reliable wireless connection, silent clicks and long battery life (18 months)
Guarantee: 3-year limited
Long product name Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI :
The short editorial description of Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI

Logitech B100 optical USB mouse black
More>>>
Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI:
The official marketing text of Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI as supplied by the manufacturer

The B110 Optical USB Mouse delivers productivity-enhancing comfort – today and tomorrow. A comfortable, ambidextrous shape feels good in either hand, so you feel more comfortable as you work. With 800 dpi sensitivity, you’ll get precise cursor control so you can edit documents and navigate the Web more efficiently. Side-to-side scrolling plus zoom lets you instantly zoom in or out and scroll horizontally and vertically: perfect for working with spreadsheets and presentations*. Zero setup means it works right out of the box – just plug it in. This mouse comes with the quality and design we’ve built into more than a billion mice, more than any other manufacturer.

Short summary description Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI:
This short summary of the Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech B100, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

Long summary description Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.

Logitech B100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Comfort in hand

Left-handed or right, you can work comfortably all day long with this ambidextrous mouse.

Smooth operator

You’re in control with smooth, responsive optical tracking that moves the cursor just where you want it.

Ready in no time

This plug-and-play mouse is simple to set up—you just plug it in to your USB and get back to business.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Movement resolution
800 DPI
Recommended usage
PC
Programmable mouse buttons
No
Number of scroll wheels
1
Scrolling directions
Vertical
Keypad integrated
No
Design
Form factor *
Ambidextrous
Product color *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
70.9" (1.8 m)
Customizable weight
No
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
3.17 oz (90 g)
Packaging data
Quantity *
1
Package width
1.65" (42 mm)
Package depth
3.43" (87 mm)
Package height
5.2" (132 mm)
Package weight
3.84 oz (109 g)
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
15.1" (383 mm)
Master (outer) case length
9.17" (233 mm)
Master (outer) case height
24.3" (616 mm)
Master (outer) case weight
24 lbs (10.9 kg)
Other features
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:30:23
Uk has collected 1 expert review for Logitech B100 Optical USB Mouse but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Logitech 910-002584 mouse RF Wireless Optical Logitech 910-002584 mouse RF Wireless Optical
(show image)
910-002584 910-002584 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M185 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M185 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M185G Logitech LGT-M185G
(show image)
910-002235 LGT-M185G 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless
(show image)
910-002090 TRACKMAN Wireless Trackball M570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M510 mouse RF Wireless Laser Logitech M510 mouse RF Wireless Laser
(show image)
910-001826 M510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001794 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-M90 Logitech LGT-M90
(show image)
910-001793 LGT-M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse USB Type-A Optical Logitech M100 mouse USB Type-A Optical
(show image)
910-001604 M100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 10 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 4 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
Polska 3 distributor(s)
Deutschland 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech B100 mouse Ambidextrous USB Type-A Optical 800 DPI:
Disclaimer

©2009 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows and Windows Vista are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries.

Macintosh, Mac and the Mac logo are trademarks of Apple, Inc., registered in the U.S. and other countries.

Linux penguin "Tux" created by Larry Ewing and The Gimp. Linux® is the registered trademark of Linus Torvalds.

All other trademarks are the property of their respective owners.