location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Suspension light 4075711LI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4075711LI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413987133251
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:25:40
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - BRANCHES
  • - chrome
  • - LED
Guarantee: 2 years
Long product name Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W :
The short editorial description of Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W

220-240V, 50-60Hz, 4W, 20000 h
More>>>
Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W:
The official marketing text of Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W as supplied by the manufacturer

This Lirio Branches suspension light is more than a beautiful way to light your room. Inspired by nature, chrome-finished and featuring energy-saving LED lights, it’s also a stunning way to express your love of design.

Innovative lighting
- High PowerLED
- Warm white light effect
- Energy saving

Special characteristics
- Compatible with wall dimmer
- Adjustable height.

Short summary description Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W:
This short summary of the Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips 4075711LI, Chrome, Chrome, Metal, Bedroom, Living room, Expressive, IP20

Long summary description Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W:
This is an auto-generated long summary of Lirio by Philips 4075711LI suspension lighting Non-changeable bulb(s) LED 20 W based on the first three specs of the first five spec groups.

Lirio by Philips 4075711LI. Product color: Chrome, Plafond color: Chrome, Housing material: Metal. Number of bulbs: 5 bulb(s), Fitting/cap type: Non-changeable bulb(s), Bulb type: LED. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 13.7" (347 mm), Weight: 6.83 lbs (3.1 kg), Height (min): 22.4" (57 cm). Package width: 15.7" (398 mm), Package depth: 23.1" (588 mm), Package height: 18" (456 mm)

High PowerLED
High PowerLED

The LED module of this lamp is a uniquely developed solution by Philips, combining 3 LEDs in a synthetic and aluminium housing. This technique enables an optimal light output and a 100% uniform light colour.

Warm white light effect
Warm white light effect

Light up your home with warm white light. Lirio by Philips introduces a generation of warm white high-power LEDs. This innovation brings our lamps to the next level, allowing you to combine elegance and ambience creation with light and energy efficiency.

Compatible with wall dimmer
Compatible with wall dimmer

This light is compatible with an installed wall dimmer (not included in the box).

Adjustable height
Adjustable height

Choose the perfect height to match your needs.

Energy saving

This LIRIO by Philips light conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Design
Housing material
Metal
Product color *
Chrome
Plafond color *
Chrome
Suitable location
Bedroom, Living room
Lighting style
Expressive
International Protection (IP) code
IP20
Protection class
I
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Bulb(s) included *
Yes
Number of bulbs *
5 bulb(s)
Bulb type
LED
Bulb power
4 W
Total power
20 W
Light color
Warm white
Beam angle (max)
55°
Bulb lifetime
20000 h
Extra-low voltage
Yes
Equivalent bulb power
21 W
Compatible bulb types
LED
Ergonomics
Dimmable
Yes
Ergonomics
Height adjustment
Yes
Wall dimmer compatibility
Yes
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
13.7" (347 mm)
Weight
6.83 lbs (3.1 kg)
Height (min)
22.4" (57 cm)
Height (max)
98.4" (2.5 m)
Length
13.7" (347 mm)
Packaging data
Package width
15.7" (398 mm)
Package depth
23.1" (588 mm)
Package height
18" (456 mm)
Package weight
11.6 lbs (5.24 kg)
Packaging content
Included bulb(s) type
LED
Other features
Bulb technology
LED
Technical details
Net weight
2.29 lbs (1.04 kg)