location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25m OM4 LC-LC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46742
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:22:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 984.3" (25 m)
  • - LC Male
  • - LC Male
  • - Jacket material: Low smoke zero halogen (LSZH)
  • - Full duplex Multi-mode
  • - Green
Guarantee: 10 Years
Long product name Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green :
The short editorial description of Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green

2x LC Male - 2x LC Male, 50/125µm OM4, 25m
More>>>
Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green:
The official marketing text of Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green as supplied by the manufacturer

- Compatible with all standard fibre optic equipment and connectors
- Full duplex 50/125µm type fibre
- Zip twin, LS0H, Multimode cable
- Ceramic connectors ensure low signal loss and high reliability
- Total immunity to electrical and electromagnetic interference (EMI)
- Insertion Loss: <0.3dB

The LINDY OM4 cables allows new VCSEL based hardware and old legacy LED hardware to co-exist on one system. Installing an OM4 optical fibre solution gives a simple migration path from 1Gbs to 10Gbs and the security of knowing the system will give many years of solid, secure service to your network.

Short summary description Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green:
This short summary of the Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 25m OM4 LC-LC, 984.3" (25 m), LC, LC

Long summary description Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green:
This is an auto-generated long summary of Lindy 25m OM4 LC-LC InfiniBand/fibre optic cable 984.3" (25 m) Green based on the first three specs of the first five spec groups.

Lindy 25m OM4 LC-LC. Cable length: 984.3" (25 m), Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Features
Cable length *
984.3" (25 m)
Connector 1 *
LC
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Green
Full duplex
Yes
Features
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Insertion loss
0.3 dB
Jacket material *
Low smoke zero halogen (LSZH)
Technical details
Compliance certificates
RoHS