Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Set
- - Screwdrivers/bits tips included: Flat, Phillips
- - Number of screwdrivers: 8
Long product name Lindy 43023 manual screwdriver Set
:
8 Piece Insulated Screwdriver & Mains Tester Set
The short editorial description of Lindy 43023 manual screwdriver Set
8 Piece Insulated Screwdriver & Mains Tester Set
More>>>
Lindy 43023 manual screwdriver Set:
The official marketing text of Lindy 43023 manual screwdriver Set as supplied by the manufacturer
- 4 x Flathead drivers:
- 3.0 x 75mm
- 4.0 x 100mm
- 5.5 x 125mm
- 6.5 x 150mm
- 3 x Philips drivers:
- PHO x 60mm
- PH1 x 75mm
- PH2 x 100m
- Mains Tester (100-250V)
Short summary description Lindy 43023 manual screwdriver Set:
This short summary of the Lindy 43023 manual screwdriver Set data-sheet is auto-generated and uses the product title and the first six key specs.
Lindy 43023
Long summary description Lindy 43023 manual screwdriver Set:
This is an auto-generated long summary of Lindy 43023 manual screwdriver Set based on the first three specs of the first five spec groups.
Lindy 43023