location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2452T-PF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2452T-PF show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:43:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 400 cd/m² 800:1
  • - 80 W
Long product name LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black :
The short editorial description of LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black

24” LCD, 1920x1200, 400 cd/m2, 5ms, 10000:1
More>>>
LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black:
The official marketing text of LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black as supplied by the manufacturer

This LG widescreen LCD monitor gives you 1920 x 1200 resolution and a 16:10 aspect ratio, so you can experience vibrant, true-to-life graphics, images, and color in every application. The Wide Color Gamut enables more accurate color reproduction, while the ultra-fast 5ms response time means crisp, clear motion. Certified for Windows Vista™.

Features:
- High Brightness: 400 cd/m2
- Wide Viewing Angle: 170° /170°
- Resolution: 1920X1200
- Ultra High Contrast Ratio: 10,000:1 (DFC)
- Ultra Fast Response Time: 5ms

Certified for Windows Vista™
LG’s Flatron picture-enhancing chip is specially optimized to work with the new look capabilities of Windows Vista™.

Flatron f-Engine™
A picture-enhancing chip that provides not only astounding color, but also superb contrast and image quality. The Flatron f-Engine™ independently adjusts contrast and brightness to produce amazing images.

400 cd/m2 Brightness
Enjoy powerful images even in bright light conditions, with enhanced brightness per square-meter.

Widescreen Format
See the whole picture with a widescreen display. A 1680 x 1050 resolution and wide 16:10 aspect ratio deliver a better view.

170° Viewing Angle
Enjoy crisp, sharp images from anywhere in the room with an ultra-wide viewing angle.

Short summary description LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black:
This short summary of the LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG W2452T-PF, 24", 1920 x 1200 pixels, Full HD, 5 ms, Black

Long summary description LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of LG W2452T-PF computer monitor 24" 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

LG W2452T-PF. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
RGB color space
sRGB
Design
Product color *
Black
Design
Certification
UL(cUL), SEMKO, FCC-B, CE, EPA, ISO13406-2, Vista Premium
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Swivel angle range
0 - 355°
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
80 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (with stand)
22.6" (573.6 mm)
Depth (with stand)
9.55" (242.6 mm)
Height (with stand)
18.2" (462.9 mm)
Weight (with stand)
13.4 lbs (6.1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:18:43
Uk has collected 7 expert reviews for LG W2452T-PF computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-05-19 03:18:41
LGs W2452T is a 24in LCD display that takes a minimalist approach to features - which would be fine if it were priced to match. Unfortunately, at this price the LG really needs to offer considerably more connection and adjustability options to compe...
Bottom line Considering its price, the LG W2452T doesn't make the grade: you can find competing wide-screen displays that have more features and yet cost substantially less. Greg Adler Lowest online price: ££268.31...
60%
HEXUS.net
Updated:
2016-12-29 19:24:00
For a given price-point PCs harness more power than ever before - £999 will, today, buy you a system that comfortably outpaces one of the same price, purchased, say, two years ago.However, all the trickery is contained within the chassis, and whilst...
Bottom line Other nifty, but seemingly pointless, features include an auto-4:3 image - black borders down both sides - that squashes the picture, and photo effects that provide certain tones such as sepia, monochrome, and Gaussian blur. Why would you want this?...
0%
pcmag.com
Updated:
2013-05-19 03:18:36
Known for its elegantly designed monitors, LG continues the trend with its Flatron W2452T ($499.95 list), an attractive, no-frills 24-inch desktop display. Unfortunately, looks alone cant make up for this monitors shaky performance and lack of fea...
Good Stylish cabinet. Good text readability.
Bad Poor grayscale performance. Flimsy stand. Lacks A/V ports.
Bottom line The LG Flatron W2452T is an attractive 24-inch LCD monitor that does a good job of displaying small fonts, but there are better-performing models out there with more features for around the same price...
50%
HEXUS.net
Updated:
2013-05-19 03:18:40
For a given price-point PCs harness more power than ever before - £999 will, today, buy you a system that comfortably outpaces one of the same price, purchased, say, two years ago.However, all the trickery is contained within the chassis, and whilst...
Bottom line Other nifty, but seemingly pointless, features include an auto-4:3 image - black borders down both sides - that squashes the picture, and photo effects that provide certain tones such as sepia, monochrome, and Gaussian blur. Why would you want this?...
0%
maximumpc.com
Updated:
2013-05-19 03:18:40
We were excited when LG’s W2452T arrived in the Lab—we had high hopes this monitor would break the streak of middle-of-the-road 24-inch displays we’ve tested lately. And it nearly did. Although the 1920x1200-res screen was able to hit the grayscale ext...
Good Great grayscales and averagenot greatcoloration.
Bad Banding affects image quality and preset options can completely destroy the picture. So that's nice.
60%
techworld.com
Updated:
2013-05-19 03:18:41
LG's W2452T is a 24in LCD display that takes a minimalist approach to features - which would be fine if it were priced to match. Unfortunately, at this price the LG really needs to offer considerably more connection and adjustability options to compet...
Bottom line Considering its price, the LG W2452T doesn't make the grade: you can find competing wide-screen displays that have more features and yet cost substantially less...
0%
pcworld.com_techhive.com
Updated:
2013-05-19 03:18:42
LGs $500 (as of May 19, 2008) W2452T takes a minimalist approach to features--which would be fine if it were priced to match. Unfortunately, the LG costs just as much as Samsungs SyncMaster 2493HM, which packs considerably more connection and adjust...
Good Display looks good, Good image quality...
Bad Minimal adjustments, Poorly designed menu...
Bottom line Attractive industrial design doesn't make up for this model’s lack of basic features...
76%
Country Distributor
United Kingdom 1 distributor(s)