location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTC20380ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTC20380ST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0048231784481 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2023 10:22:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 572.28 L
  • - 417.11 L Fridge interior light
  • - 155.18 L Top-placed
  • - 406 kWh
Long product name LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel :
The short editorial description of LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel

LTC20380ST
More>>>
LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel:
The official marketing text of LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel as supplied by the manufacturer

Great Space in Style
Get the space you need in a refrigerator that’s right for your kitchen. With 20 cu. ft. of space, this top mount refrigerator offers one of the largest capacities in its category at 30” wide.

Great Light.
LED panels located on the rear of the refrigerator provide an exceptionally bright interior and saves energy over traditional lighting.

Space to Keep it Fresh
With two humidity-controlled crisper drawers and a full-width Glide N’ Serve Pantry Drawer, keeping all of your food organized and fresh couldn’t be simpler. Store wide items with easier access in the Glide N’ Serve Pantry Drawer, and the two humidity controlled crisper drawers are perfect for fruits, vegetables and beverages.

Fresher is better.
Digital Temperature Controls designed to maintain superior humidity and temperature levels to help keep your food fresher, longer. Digital sensors constantly monitor conditions within the refrigerator to keep things cool.

Cold as ice.
An automatic ice maker means you'll always have ice on hand.

SAVE MONEY. SAVE ENERGY.
When your refrigerator uses at least 20% less energy than required by federal standards, you’re going to make an impact—on your energy bill, your energy consumption, and most importantly, the environment.

Short summary description LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel:
This short summary of the LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG LTC20380ST, 572.28 L, Stainless steel

Long summary description LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel:
This is an auto-generated long summary of LG LTC20380ST fridge-freezer Freestanding 572.28 L Stainless steel based on the first three specs of the first five spec groups.

LG LTC20380ST. Total net capacity: 572.28 L. Door hinge: Right. Fridge net capacity: 417.11 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 155.18 L. Annual energy consumption: 406 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
572.28 L
Fridge
Fridge net capacity *
417.11 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
3
Freezer
Freezer position *
Top-placed
Freezer net capacity *
155.18 L
Automatic defrost (freezer)
Yes
Freezer
Freezer number of shelves/baskets *
1
Power
Annual energy consumption *
406 kWh
AC input voltage
120 V
AC input frequency
60 Hz
Current
15 A
Weight & dimensions
Width *
29.7" (755 mm)
Depth *
35.2" (895 mm)
Height *
66.1" (1680 mm)
Weight *
216.9 lbs (98.4 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
31.7" (806.5 mm)
Package depth
38" (965.2 mm)
Package height
69" (1752.6 mm)
Package weight
222 lbs (100.7 kg)