location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Urbane 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LGW200E.AITASK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087008876
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 15:54:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smartwatch Digital Touchscreen 1.38" P-OLED
  • - 480 x 480 pixels
  • - Water resistant, Dust resistant, Waterproof IP67 Waterproof up to: 39.4" (1 m)
  • - Built-in speaker(s)
  • - Heart rate monitor Accelerometer
  • - GPS (satellite)
  • - Wi-Fi Bluetooth 4.1
  • - Lithium Polymer (LiPo) 570 mAh 90 h
Long product name LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite) :
The short editorial description of LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite)

1.38" 480 x 480 P-OLED, GSM/UMTS Dual-Band, 1.2GHz Qualcomm Snapdragon 400, 768 MB RAM, WiFi, Bluetooth, GPS
More>>>
LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite):
The official marketing text of LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite) as supplied by the manufacturer

WORLD’S FIRST ANDROID WEAR™ LTE SMARTWATCH
LG Watch Urbane 2nd Edition is the world's first Android Wear™ LTE smartwatch that enables full operation independent from your phone.

REAL WATCH DESIGN
LG Watch Urbane 2nd Edition resembles a classic timepiece with its hairline-etched stainless steel body and durable hypoallergenic rubber band.

HIGH RESOLUTION DISPLAY & LONG-LASTING BATTERY
The latest LG Watch Urbane delivers the highest resolution display of any smartwatch currently on the market today. With a resolution of 480 x 480, the new LG Watch Urbane delivers 348ppi on its 1.38-inch full circle P-OLED display. And to live up to the original LG Watch Urbane’s great battery life, the 2nd Edition features a high-capacity 570mAh battery and Power Saving Mode to last throughout the day and more.

QUICK ACCESS
Three buttons adorn the right side of the LG Watch Urbane 2nd Edition to provide quick access to shortcut settings such as contacts, LG Health and apps list. Ambient mode can now be enabled or disabled with a simple press of the crown button.

PERSONAL TRAINER
LG Watch Urbane 2nd Edition can be your perfect trainer to help you to change not only your day, but also your life in significant ways. Check activity and body status on your wrist.

ANDROID WEAR™ APPS
You can now download and use thousands of Android Wear™ apps at Google Play™ while enjoying pre-installed apps such as Maps and Google Now.

DIVERSE WATCH FACES
The interactive watch face of LG Watch Urbane 2nd Edition provides quick responses to user interactions, with its colorful and easily noticeable display designs. You can choose the graphical elements to make it stylish and functional at the same time. In addition, tons of diverse watch faces are now available at Google Play™. Supported features may not vary by carrier and mobile platform Incoming call is not supported with China Mobile Hong Kong SIM .For any enquiries , please contact LG HK.

Short summary description LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite):
This short summary of the LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

LG Urbane 2, 1.38", P-OLED, Touchscreen, 8 GB, GPS (satellite), 3.3 oz (93.6 g)

Long summary description LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite):
This is an auto-generated long summary of LG Urbane 2 1.38" P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite) based on the first three specs of the first five spec groups.

LG Urbane 2. Display diagonal: 1.38", Display technology: P-OLED, Display resolution: 480 x 480 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 768 MB, Flash memory: 8 GB. Wi-Fi. GPS (satellite). Battery capacity: 570 mAh. Weight: 3.3 oz (93.6 g). Waterproof up to: 39.4" (1 m), Band material: Faux leather, Thermoplastic polyurethane, Band color: Black

Display
Display diagonal *
1.38"
Display technology *
P-OLED
Pixel density
348 ppi
Display type *
Digital
Display resolution *
480 x 480 pixels
Touchscreen *
Yes
Design
Band material *
Faux leather, Thermoplastic polyurethane
Shape *
Round
Market positioning *
Smartwatch
Watch case color *
Black, Metallic
Watch case material *
Glass, Metal
Band color *
Black
Protection features
Water resistant, Dust resistant, Waterproof
International Protection (IP) code
IP67
Waterproof up to
39.4" (1 m)
Performance
Mobile operating systems supported
Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS 8.2, iOS 9.0
RAM capacity
768 MB
Flash memory
8 GB
Processor manufacturer
Qualcomm
Processor model
Snapdragon 400
Processor frequency
1200 MHz
Processor cores
4
Built-in speaker(s) *
Yes
Built-in camera *
No
Languages support
Simplified Chinese, German, Dutch, English, Estonian, French, Italian, Korean, Polish, Portuguese, Russian
Features
Heart rate monitor *
Yes
Features
Accelerometer
Yes
Magnetometer
Yes
Short Message Service (SMS)
Yes
Audio formats supported
AAC, AAC+, AMR-NB, AMR-WB, MIDI, MP3, PCM, Vorbis
E-mail
Yes
Barometer
Yes
Network
GSM bands supported
900, 1800 MHz
GPS (satellite)
Yes
Ports & interfaces
USB version
2.0
USB connector type
Micro-USB
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Wi-Fi *
Yes
Bluetooth version *
4.1
Power
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
570 mAh
Battery life (max) *
90 h
Talk time
2 h
Auto standby
Yes
Weight & dimensions
Width
1.79" (45.5 mm)
Depth
1.79" (45.5 mm)
Thickness
0.559" (1.42 cm)
Weight
3.3 oz (93.6 g)
Packaging content
AC adapter included
Yes
Cables included
Micro-USB
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:19:47
Uk has collected 19 expert reviews for LG Urbane 2 3.51 cm (1.38") P-OLED Digital 480 x 480 pixels Touchscreen Black, Metallic Wi-Fi GPS (satellite) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcauthority.com.au
Updated:
2019-12-02 12:19:47
LG's been in the Android Wear game since day one. While the original square G Watch wasn't much to write home about, the G Watch R offered us a better idea of where LG can take Google's wristputers. Its circular design and impressive OLED screen give th...
Bottom line "The best Android wear smartwatch we've worn. so far."...
80%
theverge.com
Updated:
2019-12-02 12:19:45
Is it a phonewatch or a watchphone?Smartwatches that don't actually need a smartphone to function seem poised to be the next hot thing in wearables. Samsung's already attempted this with a couple of its Gear watches — most recently with the Gear S2 3G — a...
Good It can work if you leave your phone at home, Sharp display, Snappy performance...
Bad Larger and heavier than other watches, Monthly service cost, Standalone functions very limited for now...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
65%
androidguys.com
Updated:
2019-12-02 12:19:46
Despite is rather large size, it isn't much bigger than the Huawei Watch or the Moto 36. More importantly it actually fits much better and is actually comfortable with the rubberized watch band provided with the watch. The watch band is not replaceable, s...
0%
androidguys.com
Updated:
2019-12-02 12:19:46
When LG announced the LG Urbane Watch 2nd Edition I became super excited because it was the first Android Wear watch to have LTE support. That means I could text, make phone calls, and have updates all without carrying my large phone with me. I'm usually...
96%
androidpolice.com
Updated:
2019-12-02 12:19:46
So the LG Watch Urbane 2 LTE is available now from Verizon and AT&T, and we've had one in the house for a little over a day now. Since I've had some time to kind of run through it and see what it's all about, I figured this was as good a time as any to sh...
0%