location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GP67EB60 optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP67EB60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG GP67EB60
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2021 14:22:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GP67EB60 optical disc drive DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop/Laptop DVD±RW USB 2.0
  • - Front Mounting: Horizontal
  • - CD-DA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-ROM, DVD-RW
  • - Black
More>>>
Short summary description LG GP67EB60 optical disc drive DVD±RW Black:
This short summary of the LG GP67EB60 optical disc drive DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GP67EB60, Black, Front, Horizontal, Desktop/Laptop, DVD±RW, USB 2.0

Long summary description LG GP67EB60 optical disc drive DVD±RW Black:
This is an auto-generated long summary of LG GP67EB60 optical disc drive DVD±RW Black based on the first three specs of the first five spec groups.

LG GP67EB60. Product color: Black, Disc loading type: Front, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 360 ms

Design
Internal *
No
Product color
Black
Disc loading type
Front
Mounting
Horizontal
Performance
Purpose *
Desktop/Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
Disc types supported
CD-DA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-ROM, DVD-RW
Drive device, buffer size
1 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
CD-R write speed
24x
CD-RW write speed
24x
DVD+R write speed *
8x
DVD-R write speed
6x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
DVD+R read speed
8x
Reading speed
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-RAM read speed
5x
DVD-R Double Layer read speed
6x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
CD-ROM drive average random access time
140 ms
DVD-RAM access time
360 ms
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating relative humidity (H-H)
0 - 0%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
0 - 0%
Weight & dimensions
Width
5.67" (144 mm)
Depth
5.41" (137.5 mm)
Height
0.551" (14 mm)
Weight
7.05 oz (200 g)
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes