location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GBB530NSCQE fridge-freezer Freestanding 345 L Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GBB530NSCQE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBB530NSCQE
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:00:03
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GBB530NSCQE fridge-freezer Freestanding 345 L Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Platinum Freestanding 345 L
  • - 252 L No Frost (fridge) Fridge interior light
  • - 93 L Bottom-placed No Frost (freezer) 14 kg/24h
  • - 133 kWh 38 dB
More>>>
Short summary description LG GBB530NSCQE fridge-freezer Freestanding 345 L Platinum:
This short summary of the LG GBB530NSCQE fridge-freezer Freestanding 345 L Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

LG GBB530NSCQE, 345 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Platinum

Long summary description LG GBB530NSCQE fridge-freezer Freestanding 345 L Platinum:
This is an auto-generated long summary of LG GBB530NSCQE fridge-freezer Freestanding 345 L Platinum based on the first three specs of the first five spec groups.

LG GBB530NSCQE. Total net capacity: 345 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 252 L, No Frost (fridge), Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 93 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 133 kWh. Product color: Platinum

Design
Appliance placement *
Freestanding
Product color *
Platinum
Door hinge
Right
Reversible doors
Yes
Door assembly
Door-on-door
Built-in display *
Yes
Housing material
Stainless steel
Shelves material
Tempered glass
Performance
Total net capacity *
345 L
Total gross capacity
377 L
Climate class *
SN-T
Noise level *
38 dB
Fridge
Fridge net capacity *
252 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Number of vegetable drawers *
1
Egg balcony
Yes
Anti-bacterial coating
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
93 L
Freezer
Freezing capacity *
14 kg/24h
No Frost (freezer) *
Yes
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
133 kWh
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
27" (686 mm)
Height *
79.1" (2010 mm)
Weight *
183 lbs (83 kg)
Packaging data
Package width
26" (661 mm)
Package depth
29.3" (745 mm)
Package height
83.3" (2115 mm)
Package weight
198.4 lbs (90 kg)
Other features
No Frost system
Yes
Thermostat
Yes