location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG FH2U2QDN1 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH2U2QDN1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH2U2QDN1.ABWQEIS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087446555
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:12:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG FH2U2QDN1 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Baby care, Black, Cotton, Quick, Sport, Synthetics, Delicate/silk
  • - Load balancing system Foam control system
  • - Spin-drying class: B
  • - 72 dB
More>>>
Short summary description LG FH2U2QDN1 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:
This short summary of the LG FH2U2QDN1 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG FH2U2QDN1, Front-load, 15.4 lbs (7 kg), B, 72 dB, 1200 RPM, 104 kWh

Long summary description LG FH2U2QDN1 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:
This is an auto-generated long summary of LG FH2U2QDN1 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White based on the first three specs of the first five spec groups.

LG FH2U2QDN1. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 104 kWh, Annual water consumption washing: 8500 L. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Inverter technology
Yes
Built-in display *
Yes
Control type *
Rotary
Door hinge *
Left
Door opening angle
120°
Drum volume
59 L
Motor type
Beltless
Performance
Drum capacity *
15.4 lbs (7 kg)
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
72 dB
Noise level (wash) *
52 dB
Timer
Yes
Washing programs *
Hygiene/anti-allergy, Baby care, Black, Cotton, Quick, Sport, Synthetics, Delicate/silk
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Foam control system *
Yes
Performance
Residual moisture
53%
Ergonomics
Buzzer
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A+++-40%
Energy consumption washing per cycle
0.6 kWh
Power consumption (standby)
0.45 W
Weight & dimensions
Width
23.6" (600 mm)
Depth
22" (560 mm)
Height
33.5" (850 mm)
Weight
138.9 lbs (63 kg)
Other features
Annual energy consumption washing
104 kWh
Annual water consumption washing
8500 L