location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BP220 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP220
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG BP220 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MPEG2, MPEG4, VOB, WMV
  • - Audio formats supported: AAC, LPCM, MP1, MP2, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
  • - Video upscaling
  • - Ethernet LAN
Guarantee:
Long product name LG BP220 DVD/Blu-Ray player Black :
The short editorial description of LG BP220 DVD/Blu-Ray player Black

BP220, Blu-ray/DVD/CD, Smart TV, USB Direct, 1.81kg, Black
More>>>
LG BP220 DVD/Blu-Ray player Black:
The official marketing text of LG BP220 DVD/Blu-Ray player Black as supplied by the manufacturer

SO SMART, IT'S SIMPLE
What good is all the entertainment in the world if you can't find what you want quickly and easily? An intuitive easy way to access limitless content, thousands of movies, customizable apps, and videos all organized in a simple to use interface. The LG Smart TV experience, the next generation in entertainment organized within a simple interface.

Disclaimer: Wireless Internet connection & certain subscriptions required and sold separately. Content and services vary by product and are subject to change without notice.

MAKE THE MOST OF YOUR HDTV.
Blu-ray disc playback delivers exceptional Full HD 1080p video performance, along with Bonus-view for a picture-in-picture. Perfect for playing all your Blu-ray movies and enhancing your existing DVD movies.

MAKING OLD JUST LIKE NEW
No need to go out and replace your old DVD collection. Even they look better on Blu-ray. Standard DVD Up-Scaling delivers exceptional image quality from standard DVDs with 1080p up scaling via HDMI output.

ENVELOPED IN SOUND
Dolby Digital Plus lets you experience all of the enveloping surround sound that Blu-ray Disc™, high-definition (HD) broadcast, and streamed and downloaded media make possible. With up to 7.1 channels of premium-quality surround sound, you'll follow the action with your eyes and your ears.
DTS-HD transforms your entertainment experience bringing movies, music, and gaming to life. It is the ultimate digital audio complement to high definition video and can deliver a surround audio experience that the Artist intended.

MEMORIES ON THE BIG SCREEN.
Want to view a highlight reel of the family vacation in the comfort of your living room? USB Media Host lets you view family photos, watch videos and listen to music from USB storage devices.

SIMPLINK CONNECTIVITY.
Are your remote controls taking over your living room? Now with SimpLink you can easily set up and control all of your HDMI™ connected LG devices with just one remote.

Short summary description LG BP220 DVD/Blu-Ray player Black:
This short summary of the LG BP220 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BP220, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, 24-bit/192kHz, 3GP, AVCHD, FLV, M4V, MKV, MPEG2, MPEG4, VOB, WMV, AAC, LPCM, MP1, MP2, MP3, WMA

Long summary description LG BP220 DVD/Blu-Ray player Black:
This is an auto-generated long summary of LG BP220 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

LG BP220. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MPEG2, MPEG4, VOB, WMV, Audio formats supported: AAC, LPCM, MP1, MP2, MP3, WMA. Playback disc formats: Blu-Ray video, CD audio, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W

Video
HD type
Full HD
Video upscaling *
Yes
Deep color support
Yes
x.v.Color support
Yes
Network streaming
No
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
Audio output channels
2.0 channels
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
3GP, AVCHD, FLV, M4V, MKV, MPEG2, MPEG4, VOB, WMV
Audio formats supported
AAC, LPCM, MP1, MP2, MP3, WMA
Ports & interfaces
HDMI version
1.4
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Audio (L/R) out
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Playback disc formats *
Blu-Ray video, CD audio
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
No
Product color
Black
HDMI
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Power
Power consumption (typical)
12 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
16.9" (430 mm)
Depth
7.76" (197 mm)
Height
1.61" (41 mm)
Weight
3.99 lbs (1.81 kg)
Display
Built-in display
Yes
Packaging content
Handheld remote control
Yes
Other features
Portable
No
Remotely operated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:55:24
Uk has collected 4 expert reviews for LG BP220 DVD/Blu-Ray player Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
bluray-players.net
Updated:
2015-10-09 11:50:36
Back in November 2006, Sony launched the PlayStation 3 in US. The $600 price tag for the high-end model really showed that this was a premium product for serious gamers. But when reviewers got their hands on the model, they found out that the PlayStati...
Bottom line The LG BP220 costs $89.99 which is $30 cheaper than the Wi-Fi enabled LG BP320 Blu-ray player. You can actually use that $30 to buy an accessory for your home theater system. Just bear in mind that there is no external Wi-Fi accessory just in case you...
0%
Country Distributor
United Kingdom 1 distributor(s)