location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BP120 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031263172 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG BP120 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Black
  • - Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4
  • - Audio formats supported: MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
  • - Video upscaling
More>>>
Short summary description LG BP120 DVD/Blu-Ray player Black:
This short summary of the LG BP120 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BP120, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, 24-bit/192kHz, AVCHD, DIVX, MKV, MPEG2, MPEG4, MP3, WMA

Long summary description LG BP120 DVD/Blu-Ray player Black:
This is an auto-generated long summary of LG BP120 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

LG BP120. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W

Video
HD type
Full HD
Video upscaling *
Yes
Deep color support
Yes
x.v.Color support
Yes
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
Audio output channels
2.0 channels
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
AVCHD, DIVX, MKV, MPEG2, MPEG4
Audio formats supported
MP3, WMA
Image formats supported
JPG
Ports & interfaces
HDMI version
1.4
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Audio (L/R) out
1
Storage
Disc types supported
BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
No
Product color
Black
Consumer Electronics Control (CEC)
SimpLink
Technical details
Number of products included
1 pc(s)
HDMI
Yes
Graphical user interface (GUI)
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Power
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
12 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
15.8" (401 mm)
Depth
10.9" (278 mm)
Height
3.46" (88 mm)
Weight
2.87 lbs (1.3 kg)
Display
Built-in display
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Batteries included
Yes
Other features
Portable
No
Remotely operated
Yes