location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG ASNW096H4A0 air conditioner Split system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASNW096H4A0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASNW096H4A0
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2022 15:09:56
The date of the most recent change of the data-sheet in Icecat's system
LG ASNW096H4A0 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description LG ASNW096H4A0 air conditioner Split system White:
This short summary of the LG ASNW096H4A0 air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.

LG ASNW096H4A0, Split system, White, Cooling, Heating, 2500 W, 3200 W, 890 W

Long summary description LG ASNW096H4A0 air conditioner Split system White:
This is an auto-generated long summary of LG ASNW096H4A0 air conditioner Split system White based on the first three specs of the first five spec groups.

LG ASNW096H4A0. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): A+, Energy efficiency class (heating) (Average heating season): A, Hourly energy consumption (cooling): 2.5 kWh. Indoor unit noise level (high speed): 58 dB, Indoor unit type: Wall-mountable, Indoor unit width: 31.4" (79.8 cm). Outdoor unit noise level: 65 dB, Outdoor unit width: 28.2" (71.7 cm), Outdoor unit depth: 9.06" (23 cm)

Features
Type *
Split system
Multi-split *
Yes
Product color *
White
Air conditioner functions *
Cooling, Heating
Seasonal efficiency rating (cooling) (SEER) *
5.9
Seasonal efficiency rating (heating) (SCOP) *
3.8
Cooling energy efficiency (EER, W/W)
3.62
Heating energy efficiency (COP, W/W)
3.72
Cooling capacity in watts (nominal) *
2500 W
Cooling capacity in watts (min)
890 W
Cooling capacity in watts (max)
3700 W
Heating capacity in watts (nominal) (Average heating season) *
3200 W
Heating capacity in watts (min)
890 W
Heating capacity in watts (max)
4100 W
Cooling capacity (min)
3000 BTU/h
Cooling capacity (max)
13000 BTU/h
Heating capacity (min)
3000 BTU/h
Heating capacity (max)
14000 BTU/h
Refrigerating medium
R410A
Operating temperature (cooling) (T-T)
-10 - 48 °C
Features
Operating temperature (heating) (T-T)
-10 - 24 °C
Power
Energy efficiency class (cooling) *
A+
Energy efficiency class (heating) (Average heating season) *
A
Hourly energy consumption (cooling) *
2.5 kWh
Hourly energy consumption (heating) *
3.2 kWh
Annual energy consumption (cooling) *
149 kWh
Annual energy consumption (heating) (Average heating season) *
1179 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Indoor unit
Indoor unit type
Wall-mountable
Indoor unit noise level (high speed) *
58 dB
Indoor units quantity
1
Indoor unit width
31.4" (79.8 cm)
Indoor unit depth
8.43" (21.4 cm)
Indoor unit height
11.5" (29.2 cm)
Indoor unit weight
18.7 lbs (8.5 kg)
Outdoor unit
Outdoor unit noise level *
65 dB
Outdoor units quantity
1
Outdoor unit width
28.2" (71.7 cm)
Outdoor unit depth
9.06" (23 cm)
Outdoor unit height
19" (48.3 cm)
Outdoor unit weight
61.7 lbs (28 kg)