location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LW540S SuperSign TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LW540S
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 55LW540S user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55" Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1200:1
  • - ATSC NTSC
  • - Internet TV
  • - Wi-Fi Ethernet LAN
  • - 54.6 W
Guarantee: 2 year
Long product name LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m² :
The short editorial description of LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m²

55", Edge LED, SuperSign Entertainment/Advertisements, 1920 x 1080, 300cd/m2, 1200:1, 9 ms, RS-232C, HDMI, USB 2.0.
More>>>
LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m²:
The official marketing text of LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m² as supplied by the manufacturer

The SuperSignTM Solution includes SuperSign Lite, SuperSign C and SuperSign Simple Editor to provide digital media editing, scheduling, distribution, and management capabilities.

Short summary description LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m²:
This short summary of the LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55LW540S SuperSign TV, 55", 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC, Black

Long summary description LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m²:
This is an auto-generated long summary of LG 55LW540S SuperSign TV 55" Full HD Wi-Fi Black 300 cd/m² based on the first three specs of the first five spec groups.

LG 55LW540S SuperSign TV. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 300 cd/m², Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
55"
HD type *
Full HD
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Display brightness *
300 cd/m²
Response time
9 ms
Native refresh rate
60 Hz
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Smart TV
Smart TV *
No
Internet TV *
Yes
Smart modes
Energy saving
Audio
Number of speakers *
2
RMS rated power *
10 W
Equalizer
Yes
Sound modes
Game, Music, News, Sports, Standard
Audio system
2.0 ch
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
Teletext function
No
Video formats supported
DIVX HD, MPEG, MPEG1, MPEG2, MPEG21, MPEG4, MPEG4-SP, MPEG7
Image formats supported
MJPEG
USB recording
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
No
HDCP
No
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Remote (IR) output
1
Management features
On Screen Display (OSD)
Yes
Auto power off
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
54.6 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Technical details
Audio codecs
MP3, AC3, MPEG, AAC, HEAAC, CDDA, LPCM
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width (with stand)
48.9" (1241 mm)
Depth (with stand)
8.5" (216 mm)
Height (with stand)
30.5" (775 mm)
Weight (with stand)
36.6 lbs (16.6 kg)
Width (without stand)
48.9" (1241 mm)
Depth (without stand)
2.48" (63 mm)
Height (without stand)
28.3" (720 mm)
Weight (without stand)
35.9 lbs (16.3 kg)
Other features
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Panel Lock
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)