location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre S50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VZA37DK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD-ROM
  • - Windows XP Professional
Guarantee: Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC :
The short editorial description of Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC

ThinkCentre S50, Intel® Pentium® 4 3.2GHz (1MB), 800MHz FSB, 512MB, 80GB 7200RPM IDE HDD, PCI Ultra Small Form Factor (1x2), Intel Extreme Graphics 2, 8x DVD-ROM, Intel Gigabit Ethernet, POV, Windows XP Professional
More>>>
Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
The official marketing text of Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC as supplied by the manufacturer

The ThinkCentre S50 desktops feature a tool-free chassis design, which simplifies and enhances usability. Encased in a durable steel chassis, components inside the machine, such as the hard disk and memory, can easily be removed by the customer, making the PC serviceable and upgradeable, helping to limit the downtime and cost associated with on-site support. Cable routing is bundled out of the way for easy access to components and cable ends and user touch points are colored blue to be easily identified by the user. ThinkCentre S50 desktops also feature an innovative "caddy" that surrounds the hard disk drive, locking it into place without the use of tools or screws. Rubber bumpers on the caddy decrease vibration and deliver quieter operation. Other mechanical improvements have been made to the overall design of the ThinkCentre PCs, including improved airflow and reduced noise.

The ThinkCentre S50 is a full-feature enterprise PC offering image and platform stability in an extremely small form factor. The ThinkCentre S50 is 62% smaller than a standard IBM desktop. It allows for flexible placement, either horizontally or vertically. The ThinkCentre S50 features allow customization and easy upgrading, which is uncommon for a small form factor PC.

Short summary description Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
This short summary of the Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre S50, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre S50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre S50. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Product type: PC. Weight: 14.1 lbs (6.4 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Optical drive
DVD read speed
8x
Ports & interfaces
I/O ports
USB
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Performance
Audio system
SoundMAX Cadenza
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Power
Power consumption (typical)
200 W
Weight & dimensions
Width *
10.9" (276 mm)
Depth *
10.7" (273 mm)
Height *
3.5" (89 mm)
Weight *
14.1 lbs (6.4 kg)
Packaging content
Display included *
No
Other features
Security features
-Boot sequence control -Hardfile I/O control -Diskette Boot inhibit -Diskette I/O control -Boot without keyboard or mouse -Configuration password -Security slot (for attachment of optional cable lock) -Parallel I/O control -Power on password
Networking features
Ethernet/Fast Ethernet/Gigabyte Ethernet