location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CRT Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T37KBEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T37KBEU
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:12:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels

Monitor: 17 inch C170 TCO-03 2-Tone Black - topseller bestellen per 24 stuks
More>>>
Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels:
The official marketing text of Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels as supplied by the manufacturer

IBM ThinkVision C170 - Skjerm - CRT - 17" - 1280 x 1024 / 75 Hz - 0.22 mm
The ThinkVision C170 monitor is a 17" (16.0" visible) CRT that gives you a business advantage by helping you collaborate with others and work more efficiently. It incorporates elements of IBM ThinkVantage Design to enhance usability - by minimizing glare and distortion around the edges and corners of the screen - and to complement the system design.

Short summary description Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels:
This short summary of the Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CRT Essential T37KBEU, 17", Flat CRT, 9.61" (24.4 cm), 12.8" (32.5 cm), 16" (40.6 cm), 50 - 160 Hz

Long summary description Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Lenovo CRT Essential T37KBEU monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Lenovo CRT Essential T37KBEU. Display diagonal: 17", Type: Flat CRT, Viewable size, vertical: 9.61" (24.4 cm). Maximum resolution: 1600 x 1200 pixels, Display resolution: 1280 x 1024 pixels. Ergonomics: ISO 9241 Part 3. Certification: TCO '03. Compatible operating systems: -Microsoft Windows ME -Microsoft Windows 2000 -Microsoft Windows XP

Display
Type
Flat CRT
Viewable size, vertical
9.61" (24.4 cm)
Viewable size, horizontal
12.8" (32.5 cm)
Viewable size diagonal
16" (40.6 cm)
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 85 kHz
Display diagonal *
17"
Pixel pitch
0.25
Display resolution
Maximum resolution
1600 x 1200 pixels
Display resolution
1280 x 1024 pixels
Management features
User controls
Brightness, Color point adjustment, Color point recall, Contrast, Geometry reset, Height, Horizontal centering, Language Select, Manual Degauss, Moire control, OSD key auto repeat rate, OSD Menu position, Parallelogram, Pincushion, Pincushion Balanced, R.G.B. control, Selectable Color Points 5000K/6500K/9300K, Tilt, Trapezoidal adjustment, Vertical centering, Video Input Level, Width
Ergonomics
Ergonomics
ISO 9241 Part 3
Swivel angle range
Yes
Tilt angle range
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
TCO '03
System requirements
Compatible operating systems
-Microsoft Windows ME -Microsoft Windows 2000 -Microsoft Windows XP
Weight & dimensions
Dimensions (WxDxH)
16.3 x 16.5 x 16.9" (414 x 420 x 430 mm)
Weight
35.3 lbs (16 kg)