location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T36APEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 25 ms 250 cd/m² 400:1
  • - 30 W
Guarantee: Three year Rapid Replacement Service.
Long product name Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels :
The short editorial description of Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels

THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS
More>>>
Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels:
The official marketing text of Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels as supplied by the manufacturer

The ThinkVision L150 15-inch LCD monitor offers the benefits of a flat panel monitor at an affordable price. Elements of ThinkVantage design not only make the monitor intuitive and easy to use, but also ensure that it complements the design of ThinkCentre desktop systems. The L150 monitor is best suited for customer service and reception areas, as a server console monitor, and for handling general business applications.

Short summary description Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels:
This short summary of the Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS, 15", 1024 x 768 pixels, 25 ms, Black

Long summary description Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels:
This is an auto-generated long summary of Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 15" 1024 x 768 pixels based on the first three specs of the first five spec groups.

Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 115°. Product color: Black

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
115°
Pixel pitch
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
12" (30.4 cm)
Viewable size, vertical
8.98" (22.8 cm)
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15)
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
Yes
Ergonomics
ISO 13406 Part 2
Power
Power consumption (typical) *
30 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
14.3" (363 mm)
Depth (without stand)
8.43" (214 mm)
Height (without stand)
14.6" (370 mm)
Weight (without stand)
10.6 lbs (4.8 kg)
Other features
Power management
ENERGY STAR
Certification
TCO'99