location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T19HNEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 20 ms 250 cd/m² 1000:1
  • - 40 W
Guarantee: 3 years Rapid Replacement Service.
Long product name Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels :
The short editorial description of Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels

ThinkVision L191p 19.0in Hybrid TFT LCD (19.0in/483mm VIS) TCO-99 Business Black Monitor (+++)
More>>>
Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels:
The official marketing text of Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels as supplied by the manufacturer

The ThinkVision L191p LCD monitor features an ultra-thin frame, to save space and minimise the distance between screens in multiple-monitor environments. ThinkVantage design elements enhance usability and complement ThinkCentre system designs. Available in business black, the L191p monitor is best suited for multiple-monitor applications, financial trading floors, complex spreadsheets, graphics and general business applications.

Short summary description Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels:
This short summary of the Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor, 19", 1280 x 1024 pixels, 20 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor computer monitor 19" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L191p 19.0in Hybrid TFT LCD TCO-99 Business Black Monitor. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
20 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.294
Horizontal scan range
31 - 81 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
14.8" (37.6 cm)
Viewable size, vertical
11.9" (30.1 cm)
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Swivel angle range
Yes
Tilt angle range
Yes
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
17.4" (441 mm)
Depth (without stand)
9.33" (237 mm)
Height (without stand)
18.4" (467 mm)
Weight (without stand)
16.1 lbs (7.3 kg)
Other features
Power management
ENERGY STAR
Certification
TCO-99, MPR-III Cat A