location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex 4 14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80VD0006US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190793795631 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - Touchscreen 14" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 52.5 Wh 9 h 65 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black :
The short editorial description of Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Intel Core i5-7200U Processor (3M Cache, up to 3.10 GHz), 8GB RAM, 1000GB HDD, 14" FHD (1920x1080) IPS MT, Intel HD Graphics 620, Windows 10 Home 64
More>>>
Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
The official marketing text of Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer

Nimble Performance

The Flex 4 (14”) is equipped with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Thin, Light and Flexible

Starting at 3.85 lbs (1.75 kg) and 0.82" (20.8 mm) thin, the Flex 4 is noticeably sleeker than the previous generation. It’s also extraordinarily adaptable, featuring four different modes: Laptop, Stand, Tent, or Tablet. The unique hinge design allows the screen to flip around 360 degrees, so you can select the mode based on what you choose to do.

Premium Details

The Flex 4 (14”) looks and feels like a more expensive machine, with a diamond-cut beveled edge around the aluminum palm rest. An improved keyboard with larger keys offers a more enjoyable and comfortable typing experience – perfect for accurate speed typing.

Longer Battery Life with Rapid Recharge

The Lenovo Flex 4 (14") laptop frees you from your power cable with up to 7 hours of battery life on a single charge. And if you do run low, don't fret – rapid recharge technology restores the battery to 100% in only 2.5 hours – more than 40% faster than regular laptops.

Impressive Storage

The Flex 4 offers up to 1 TB HDD or 256 GB SSD storage, which means you can enjoy the extra space and say goodbye to external hard drives.

Dazzling Full HD Display

The vibrant 14” FHD (1920 x 1080) display with 10-point multitouch yields bright, detailed visuals. Choose optional discrete graphics for outstanding performance in gaming and multimedia. In-plane switching (IPS) technology means the display can be viewed clearly over a wide angle – perfect for sharing content with friends.

Audio by Harman

Stereo speakers featuring Audio by Harman® technology delivers crisp, clear sound for an enhanced listening experience.

Smile, Swap, and Sort - in Seconds

Lenovo® Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Flex 4 14, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad Flex 4 14 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Flex 4 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic
Display
Touchscreen type
Capacitive
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Mini DisplayPort/Thunderbolt combo port
No
LAN/VGA combo port
No
Headphone outputs
1
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52.5 Wh
Battery life (max)
9 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 95984.3" (0 - 2438 m)
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
13.2" (336.4 mm)
Depth
9.13" (232 mm)
Height
0.823" (20.9 mm)
Weight *
3.81 lbs (1.73 kg)
Packaging content
Mouse included
No
Handheld remote control
No
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:46:17
Uk has collected 1 expert review for Lenovo IdeaPad Flex 4 14 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
wired.com
Updated:
2017-03-01 08:46:17
I was drawn to the Lenovo Flex 4 after seeing it in a showroom. On a floor full of laptops with mushy Chiclets for keys, the Flex 4 was a callback to the glory days of the IBM ThinkPad. The keyboard had full-size keys with actual travel! They even audibly...
Good Superstar keyboard. Plenty of ports. Potentially a great value if performance issues are addressed...
Bad Too big and bulky, particularly when converted into tablet mode. Performance is dragged down by a dogslow hard drive. Floppy hinge system makes casual screen taps difficult...
50%