location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20GL0000US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2022 12:21:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Clamshell Black
  • - Intel® Celeron® 3855U 1.6 GHz
  • - 13.3" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB LPDDR3-SDRAM
  • - 16 GB Flash
  • - Intel® HD Graphics 510
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium Polymer (LiPo) 42 Wh 13 h 45 W
  • - ChromeOS
Long product name Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black :
The short editorial description of Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

13.3" HD LED 1366 x 768, Intel Celeron 3855U (2M Cache, 1.60 GHz), 4GB LPDDR3, 16GB eMMC, Intel HD Graphics, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, ChromeOS
More>>>
Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
The official marketing text of Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer

Features
Up to 6th Gen Intel® Core™ i5 Processor
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family is ready to take your productivity and creativity to the next level.

Ultrafast USB Type-C Data Transfer Rate
ThinkPad Chromebook is equipped with two USB Type-C ports, for powerful and fast connectivity to peripherals. USB Type-C can charge your laptop or your peripherals and provides video and data I/O. The connector is also smaller – narrowing the gap between device and connector size – and reversible, meaning it doesn’t have to be oriented "correctly" to connect to the port.

Thin and Light Design; Long Battery Life
Starting at a mere 3.2 lbs (1.4 kg) and just 0.78” (19.8 mm) thin, this Chromebook is ultraportable – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can work a full day without recharging.

Optional FHD (1920x1080) IPS Display
Configure your Chromebook with an FHD anti-glare display with In-Plane Switching (IPS), and enjoy a premium visual experience. IPS technology allows for vivid colors and nearly 180-degree viewing angles. Add a touch panel (coming soon) for enhanced navigation and impeccable response time.

Tested to Military Specifications
Military-specification testing validates the ruggedness, durability, and quality of this Chromebook by conducting 12 tests.

Integrated 720p HD Webcam & Dual Noise-Cancelling Microphones
Enjoy superior web conferencing on your Chromebook, which includes a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VoIP meetings, plus, convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.

Short summary description Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 13, Intel® Celeron®, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 13.3" HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad 13. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: ChromeOS. Product color: Black

Design
Product type *
Chromebook
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
3855U
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 3000 series for Mobile
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Flash memory
16 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1906
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2EV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
92211
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
42 Wh
Battery life (max)
13 h
Power
AC adapter power
45 W
Weight & dimensions
Width
12.7" (322.4 mm)
Depth
8.77" (222.8 mm)
Height
0.78" (19.8 mm)
Weight *
3.11 lbs (1.41 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:36:57
Uk has collected 68 expert reviews for Lenovo ThinkPad 13 Intel® Celeron® 3855U Chromebook 33.8 cm (13.3") HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-05 08:36:57
Google's Chrome OS has been around for a few years now, long enough to establish itself as a real alternative to Windows and MacOS. But the ThinkPad 13 is perhaps the truest test for the platform, a new laptop in the much-loved Lenovo line that features b...
Good Excellent keyboard, Sturdy chassis, USB-C for power...
Bad Not as inexpensive as it could be, No Trackpoint, Middling battery life, No dedicated video-out...
Bottom line The Windows version of the ThinkPad 13 is a solid machine that doesn't excel in any one area, leaving it in the middle of the pack. The Chromebook version shares most of its DNA, and what's taken away in terms of hardware and software flexibility is accou...
50%
thunderbaylive.com
Updated:
2016-11-05 08:36:57
Lisa Gade reviews Lenovo's new business-oriented Chromebook, the ThinkPad 13 Chromebook, which shares much of the same hardware with its Windows 10 sibling, the ThinkPad 13. The ThinkPad 13 Chromebook has a 13.3” non-touch matte display, in your choice of...
0%
Digitaltrends.com
Updated:
2016-11-05 08:36:57
The first ThinkPad laptop came out in 1992. At the time it was an incredible accomplishment, despite being the size of a suitcase. But times have changed. Today's users expect notebook-sized PCs far more powerful than that original ThinkPad, and they expe...
Good Sturdy, yet light, Fantastic keyboard, Solid battery life, Competitively priced...
Bad Display isn't the best, Modest overall performance...
Bottom line There's a lot to like about the ThinkPad 13. The form factor manages to be simultaneously lightweight and sturdy, the input devices are top-tier, and the battery life is great. The ThinkPad 13 proves you can buy a good laptop for around $600. You can c...
70%
techradar.com/au/
Updated:
2016-12-04 02:14:34
Lenovo is looking to break new ground with the ThinkPad 13, a laptop that looks and feels like a classic ThinkPad but comes with a much cheaper price tag than we're used to. With a starting price of £379.99 (around $480), it's the second-most affordable m...
Good Affordable, Classic ThinkPad, Good battery life...
Bad Poor display, Keyboard a missed opportunity...
Bottom line It looks and mostly feels like a ThinkPad - just beware of the lousy display on the entry-level configuration...
0%
expertreviews.co.uk
Updated:
2019-11-22 23:22:21
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
computershopper.com
Updated:
2016-11-05 08:36:57
Easy to maintain, hard to gunk up: Chromebooks have become a strong presence in K-12 schools for those two reasons, and many consumers looking for a secondary Internet-access device for the living room or kitchen have also taken the plunge. Now Google (de...
Good Excellent build quality, Unsurpassed keyboard among Chromebooks, Long battery life, Attractive base price, Very good performance with top CPU, Will eventually run Android apps...
Bad Opting for fastest CPU makes the machine pricey, Mediocre speakers and Webcam, No HDMI connector...
Bottom line This Chromebook delivers the resilience and the great keyboard biz buyers expect from a ThinkPad, but the base models may be the best value. (Hardware options pushed our test unit's price well into Windows power-laptop territory.) Read More…...
80%
notebookcheck.net
Updated:
2016-11-05 08:36:57
Practical and affordable? A couple of months ago, we evaluated Lenovo's entry-level ThinkPad 13, which we found to be a good value overall. Today, we turn our sights to the Chromebook counterpart. Is it a viable alternative to the world of Windows?...
Good great build quality, excellent input devices, long battery runtimes, above-average display for a Chromebook, reasonably priced upgrade, fast CPU and plenty of memory...
Bad as configured, comparable in price to its superior Windows-based counterpart, sluggish eMMC storage in lieu of SSD, restrictive maintenance and upgrades, Chrome OS limitations will be hard to swallow for many business professionals...
Bottom line Lenovo's new ThinkPad 13 Chromebook has most of the fundamental benefits of a ThinkPad going for it. It's practically designed, features a durable yet ergonomic case, boasts terrific input devices, and manages excellent battery runtimes. It's also equippe...
85%
slashgear.com
Updated:
2016-11-05 08:36:57
Want the style and durability of a ThinkPad with the budget-friendliness and speed of a Chromebook? Enter Lenovo's ThinkPad 13 Chromebook, a version of its ThinkPad 13 laptop that runs Google's Chrome OS. High-end Chromebooks have become more common over...
Bottom line A Chromebook is a Chromebook, I've heard some say. They're so simple that it all boils down to Chrome OS, and that is the same no matter which model you pick up. After using many different types of Chromebooks over the years, I can say that's not really t...
0%
pcmag.com
Updated:
2016-11-05 08:36:57
Love 'em or hate 'em, chromebooks derive their appeal from their simple focus on productivity and affordability. When you add a durable design, it's easy to see why chromebooks have gained a foothold in classrooms and businesses alike. To that end, the Le...
Good Sturdy construction, Processor and memory promote speedy performance, Full HD IPS display, Dual-band 802,11ac wireless...
Bad Very expensive for a chromebook, No touch screen, Non-convertible...
Bottom line The Lenovo ThinkPad 13 Chromebook is a powerful Chrome-OS laptop with military-spec durability, but there are plenty of less expensive, high-performing alternatives...
60%
Laptopmag.com
Updated:
2016-11-05 08:36:57
Because of Chrome OS's strong security and simplicity, many companies are embracing the web-centric platform for their employees. In the past few months, we've tested a number of laptops that are part of Google's Chrome for Work initiative, which adds sec...
Good Two USB Type-C ports, Great keyboard, Long Battery Life...
Bad Lousy display, No TrackPoint, Not as durable as competition...
Bottom line The Lenovo ThinkPad 13 Chromebook's comfortable keyboard and long-lasting battery make a great work machine, but the display isn't vivid...
80%
pcmag.com
Updated:
2016-11-05 08:36:57
Small-to-medium business (SMB) workers and college students have similar needs with regards to the laptops they carry around every day. Light weight, long battery life, a durable build, a comfortable keyboard, and compatibility with existing apps are prim...
Good Thin and light, Affordable, Comes with Windows 10 Pro, Comfortable keyboard, Mil-Spec rugged, Bright screen...
Bad Ethernet connectivity requires an adapter...
Bottom line The Lenovo ThinkPad 13 is an inexpensive rugged laptop with all-day battery life; it's a fine choice whether you're buying it for a college student or a small business...
80%
networkworld.com
Updated:
2016-11-05 08:36:57
Even though gadgets like virtual reality and augmented reality are the “it things” in the technology space, there are still systems coming out that let you do normal things like computing, web browsing and movie watching / book reading.Here's a quick ro...
80%
notebookcheck.net
Updated:
2016-11-05 08:36:57
The perfect entry-level ThinkPad? Lenovo's new ThinkPad 13 is primarily targeted at the educational sector. The Ultrabook is supposed to combine a compact chassis with familiar ThinkPad qualities but also stay much more affordable than the business models...
Good very good keyboard, modern ports including USB Type-C, good battery runtimes, decent FHD-IPS panel, very quiet, good performance, no PWM...
Bad only one year warranty, no keyboard illumination, USB Type-C only Gen 1, tricky maintenance, low color space coverage, lid could be sturdier, fan frequently starts spinning without reason...
Bottom line You will have to make compromises in terms of the case. The stability of the base unit is still good, but the display in particular is susceptible to pressure and twisting attempts. The hinges are not taut enough, either, and they cannot prevent display b...
86%
notebookreview.com
Updated:
2016-11-05 08:36:57
Notebook manufacturers are in an unenvious position these days, what with the ubiquity of tablets, so introducing the Ultrabook sub-faction was a smart move as they've gotten thinner and lighter while still maintaining their edge in performance over their...
Good Affordable for an Ultrabook, Tough, attractive, quality build, Super speedy SSD...
Bad Performance skews to the lower end, Mediocre display, Heavy for an Ultrabook...
Bottom line In terms of performance, the base model of the Lenovo ThinkPad 13 will get enterprise users where they need to go, so long as their line of work doesn't involve particularly heavy lifting (e.g. graphics or video editing). And while that may not sound like...
73%
notebookcheck.net
Updated:
2017-04-05 03:45:13
A worthy successor? Following Lenovo's delivery of a good outcome in the business sector with its ThinkPad 13 last year, the manufacturer now sends the successor based on Kaby Lake CPUs into the race. We examined whether Lenovo is successful and has liste...
Good functional design, high system performance, fast SSD (512 GB), good input devices, backlit keyboard, satisfactory battery life, moderate noise polution, bright, viewing angle stable screen, USB Type-C, docking port (OneLink+)...
Bad slow SD card reader, no SmartCard reader, tight color space coverage, USB Type-C only Gen.1, 12-month warranty, casing gets warm during load...
Bottom line Lenovo's ThinkPad 13 (2017) is a solid entry-level business laptop. The performance of the laptop justifies its purchase price of 1230 Euros (~$1329). Buyers get a fast Intel Core i7-7500U that can develop a big part of its potential even during load (no...
87%
pcmag.com
Updated:
2017-04-24 01:08:59
For a small business or sole proprietorship, you need a business laptop that offers durability, reliability, and staying power. The Lenovo ThinkPad 13 (starting at $699; $745.99 as tested) does that, and does so with a timeless style. The second-gen model...
Good 12+ hours of battery life, MIL-STD 801G rated, USB-C port, Best keyboard among SMB laptops...
Bad A bit pricey for an entry-level system, Ethernet connectivity requires an adapter...
Bottom line The second generation of the Lenovo ThinkPad 13 is stylish, durable, and lasts more than 12 hours on a full charge. It's the laptop to get for your small business or home office...
80%
notebookcheck.net
Updated:
2017-04-27 02:01:18
Entry-level update. Intel's Kaby Lake platform has been appearing on more and more notebooks, and now Lenovo has updated the ThinkPad 13 with the 7th Generation processors. Does the new platform bring enough of a performance increase to warrant an upgrade...
Good excellent input devices, ample port selection, long battery life, quiet operation, quick and accurate fingerprint reader...
Bad no Thunderbolt, expensive for the specs, keyboard not backlit...
Bottom line The ThinkPad 13 sits in a good spot. The feature set retains many outstanding points of its more mature ThinkPad brothers, the T and X series. The keyboard is among the best available, the battery life is good enough for a full work day, and performance i...
88%
gottabemobile.com
Updated:
2017-05-06 01:36:19
By all estimates, Windows 10 has done a lot to restore the public's confidence in the PC. At the very least, it's provided a stable platform for Microsoft's hardware partners to build great machines. Lenovo has certainly taken advantage of this opportunit...
Bottom line Routines are nice. We do things over again until they become second nature because they're comfortable for us. Squeaky wheels get the grease, wheels that stay silent get some subconscious appreciation. Lots of people say that the ThinkPad line is stale. T...
0%
techaeris.com
Updated:
2017-10-09 01:25:42
Lenovo has recently released another Chromebook to add to their collection of laptops that are decently specced and get the job done with an inexpensive price for those business folks, students, or families who just need a laptop to get by. I got a chance...
Good The display is enough for those that don't need much. Sound quality is awesome. Performance was more than enough to keep me happy...
Bad Material used for the Chromebook had an issue with picking up oils from my hands and fingers and was too noticeable and a little annoying. Camera was ok, but not the best...
Bottom line So, at the end of all this, the Lenovo ThinkPad 13 Chromebook was an excellent laptop that should fit just about anyone's needs if you're not looking to do much. The base price is pretty good, but you could be spending a bit more than some other laptops j...
46%
techaeris.com
Updated:
2017-10-09 01:25:42
There's no question that laptops are getting smaller, thinner, lighter, and more powerful. Our Lenovo ThinkPad 13 review takes a look at a thin and light ultrabook with Mil-Spec durability standards. Read on to find out what we thought about the ThinkPad...
Good Sharp, clear screen with little glare, long battery life, solid build. Affordable price point, especially with the current promotional pricing...
Bad It would be nice to have backlit keyboard and touchscreen options...
Bottom line Lenovo has another winner with the ThinkPad 13 ultrabook. Not only is it light, thin, and well constructed, the sharp screen, quick performance, long battery life, and customization options should meet the needs for business users and students alike.Lenov...
48%
neowin.net
Updated:
2018-07-10 17:13:25
Last year, I reviewed the second-generation Lenovo ThinkPad X1 Tablet. I gave it an 8/10, but while I loved the machine as a whole, it definitely had its shortcomings. Most notably, the performance of the Y-series processor was subpar, and the kickstand...
Bottom line As is always the case with a ThinkPad X1 PC, I think that the Tablet is best in its class. It finally has a proper kickstand and a proper CPU for it to compete with the big boys. The most notable Windows 10 tablet on the market is probably Microsoft's Sur...
90%