location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 11e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20GF0001US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:20:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Convertible (Folder) Black
  • - Intel® Celeron® N3150 1.6 GHz
  • - 11.6" 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 16 GB Flash
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 42 Wh 12 h 45 W
  • - ChromeOS
Long product name Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black :
The short editorial description of Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

11.6" LED HD (1366x768) , Intel Celeron N3150 (2M Cache, 1.6 GHz), 4GB RAM, 16GB eMMC, Intel HD Graphics, WLAN, Bluetooth , Google ChromeOS
More>>>
Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
The official marketing text of Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer

Rugged Construction
A rubber bumper around the top cover absorbs the force of side bumps. And the corners are 50% stronger to reduce potential damage if dropped at an angle. In fact, it can withstand drops from up to 90 cm. From hinges to ports, we’ve thought through every detail on how to make the Yoga 11e one tough, durable Chromebook.

Tested to Military Specifications
Military-specification testing validates the ruggedness, durability, and quality of this machine. Before it gets to you, the Yoga 11e Chromebook has to pass the most rigorous tests and procedures, including high pressure, humidity, vibration, temperature shock, fungus, and dust. It's then ready for everything - from the classrom to the great outdoors.

Works the Way Students Do
Whether you're using it as a laptop to take notes or as a tablet to annotate pdfs, the Yoga 11e delivers a rich, intuitive experience with its preloaded education software and integrated apps.

All-Day Battery Life
With up to 12 hours’ battery life, you won’t have to worry about scrambling for a charger in the middle of class.

The Performance You Need
Thin, light, quiet, and versatile. The new 6th Gen Intel® Core™ processors – available on select models – deliver great mobile performance, blazing-fast responsiveness, and amazing battery life. This feature-packed processor with built-in security is ready to take your productivity, creativity, and entertainment to the next level. 6th Gen Intel® Core™ processors empower you to unleash your imagination and explore the possibilities.

Green Leadership
With the Yoga 11e, performance and durability aren’t at odds with environmental responsibility. From thermal management features that reduce power consumption to incorporating post-consumer content, the Yoga 11e is a true green leader.

Short summary description Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga 11e, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 11.6" 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga 11e. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Design
Product type *
Chromebook
Product color *
Black
Form factor *
Convertible (Folder)
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3150
Processor cores
4
Processor threads
4
Processor boost frequency
2.08 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Flash memory
16 GB
Flash drive interface
Flash
Optical drive type *
No
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
640 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
Yes
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Total number of SATA connectors
2
Number of SATA III connectors
2
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29F
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
87258
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
42 Wh
Battery life (max)
12 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
11.8" (300 mm)
Depth
8.27" (210 mm)
Height
0.878" (22.3 mm)
Weight *
3.31 lbs (1.5 kg)
Other features
Intel segment tagging
Education, Industrial
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:36:35
Uk has collected 5 expert reviews for Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 29.5 cm (11.6") 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetguy.com.au
Updated:
2016-11-04 01:36:35
If you're a little worried about what the kids might do to a cheap laptop, it might be time to consider something made to withstand their school life.Bringing it back to what machines were like when the government was still paying for them (grumble now)...
Good Built like a tank; Great screen; Hybrid hinge means the Yoga 11e can turn into a tablet, albeit a heavy one; Excellent keyboard; Comes with an onscreen pen that clips into a USB port; Decent battery life;...
Bad Expensive (you're paying for the high-grade durability); Bizarrely low-speed processor; Screen could be a better resolution;...
Bottom line There aren't many machines like the Yoga 11e, because while you can find a whole swathe of laptops made for students, finding one that can survive a drop, a fall, a tumble, and an incident that would make any other computer flat out break is a little diff...
70%
au.pcmag.com
Updated:
2018-04-25 02:47:33
Engineered to withstand accidental drops, spills, and sudden shock, the Lenovo ThinkPad 11e Chromebook ($341.05 as tested) is a good match for the classroom or for users who spend lots of time on the road. Powered by a quad-core Intel Celeron CPU and 4GB...
Good Rugged construction, Roomy keyboard, Solid performance, Good battery life in testing...
Bad Slightly heavy, No touch screen...
Bottom line The Lenovo ThinkPad 11e Chromebook is a Celeron-powered, Chrome-based laptop built to endure the rigors of the classroom...
80%
ausdroid.net
Updated:
2019-11-28 23:31:04
ChromeOS is a bit of a favourite amongst many of the writers at Ausdroid, and as a result, Chromebooks are also something we are very interested in. With Android Apps launching in beta on select Chromebooks it won‘t be long until everyone can enjoy their...
Bottom line With ChomeOS evening the playing field for OEMs building Chromebooks those manufacturers can either just pump out a device or choose to try and do something special that may differentiate them in the market. With the ThinkPad Yoga 11e Gen 3 Chromebook, I...
0%
notebookcheck.net
Updated:
2016-11-04 01:36:35
Quiet and cool. Lenovo's ThinkPad Yoga 11e is designed for schools, which means the device is pretty sturdy. Such a notebook should have long battery runtimes – but the Yoga 11e is only average in this category...
Good Bright, high-contrast IPS display, Gets hardly warm, Always quiet, Fast 7,200 rpm hard drive, Large maintenance hatch, Good input devices...
Bad Average battery runtimes, Only 12 months warranty...
Bottom line Thinkpad Yoga 11e. Test model courtesy of Notebooksandmore.deLenovo's ThinkPad Yoga 11e is an 11.6-inch convertible that is primarily designed for schools, which means the construction is correspondingly very sturdy. The Bay Trail Celeron processor is pow...
80%
pcmag.com
Updated:
2016-11-04 01:36:35
Peanut butter and chocolate. Batman and Robin. Jeans and a T-shirt. Some things were just meant to go together. Lenovo wants to add a new pairing to the list: Chromebook and Yoga. The education-oriented Lenovo ThinkPad Yoga 11e Chromebook takes...
Good Fantastic convertible design. Ruggedized design and solid construction. Highquality InPlane Switching (IPS) touch display. Bestinclass keyboard.
Bad Much more expensive than competitors. Performance doesn't stand out. USB 2.0 and USB 3.0 ports are the same color...
Bottom line The education-oriented ThinkPad Yoga 11e blends the typical Chromebook with Lenovo's best design, and beefs it up to survive the trials of school life. It's one of the best models we've seen, but it's also one of the most expensive...
80%
Laptopmag.com
Updated:
2016-11-04 01:36:35
When you think about ThinkPad, you might picture businesspeople typing up quarterly reports. But, as it turns out, many of them are using the laptops to work on book reports. Lenovo has long targeted the student market with its durable 11-inch ThinkPads...
Good Wide viewing angles, Durable design, Springy keyboard...
Bad Short battery life, Mediocre Performance, Weak audio...
Bottom line The ThinkPad Yoga 11e Chromebook combines a versatile and sturdy flip design with a comfy keyboard, but we'd like more battery life...
60%