location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20EN0013US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889955802309 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:08:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 500 GB HDD
  • - NVIDIA® Quadro® M1000M 2 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 90 Wh 9.7 h 170 W
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black :
The short editorial description of Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

15.6" LED Full HD 1920 x 1080, Intel Core i7-6700HQ (8M Cache, 2.6 GHz), 8GB DDR4, NVIDIA Quadro M1000M 2GB, 500GB HDD, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth, Windows 7 Pro 64-bit
More>>>
Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
The official marketing text of Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black as supplied by the manufacturer

Thunderbolt™ 3 Port

Thunderbolt is a revolutionary connection technology that simultaneously supports high-resolution displays and high-performance data devices through a single, compact port. Simply connect your laptop to multiple displays and devices with one cable, then sync and backup at up to 10Gbps (twice the speed of USB 3.0), capture and edit multiple uncompressed video streams in real time, and daisy-chain your devices to simplify your workflow.

X-Rite® Integrated Color Calibrator

X-Rite PANTONE® color calibration yields greater image accuracy, more precise color matching, and a consistently true display. Each individual sensor is uniquely calibrated to each individual display at the factory.

ISV Certification

Because industry professionals require proven performance and software stability, more than 100 applications are tested and certified by industry-leading independent software vendors.

FHD/4K Display With IPS Technology

In-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Intel® vPro Technology

Makes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.

Award-Winning Keyboard With Redesigned Touchpad

Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, the next-generation touchpad is large with improved usability and wear-resistance, and now includes three buttons for professional workstation applications that require the added functionality. And the enhanced backlight makes working in dark environments effortless.

Stereo Speakers With Dolby® Home Theater®

Increased audio clarity and maximized volume output without distortion – enjoy a crisp, clear, immersive surround sound experience over built-in stereo speakers. All the power and nuance of the cinema, all the immediacy of live performance, now from your ThinkPad.

WWAN for 3G/4G Connectivity

For true mobility, configure your laptop with WWAN connectivity, so you can access 3G or 4G networks provided by a third-party cellular phone service company (subscription required).

Short summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P50, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1000M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Graphics card Open GL support
Yes
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
90 Wh
Battery life (max)
9.7 h
Power
AC adapter power
170 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
14.9" (377.4 mm)
Depth
9.93" (252.3 mm)
Height (front)
0.965" (2.45 cm)
Height (rear)
1.16" (2.94 cm)
Weight *
5.89 lbs (2.67 kg)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Professional
SIM card support
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-21 03:20:02
Uk has collected 44 expert reviews for Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
thunderbaylive.com
Updated:
2018-02-21 03:19:59
Lisa Gade reviews the Lenovo ThinkPad P50, a 15.6” mobile workstation with Intel quad core i7 and Xeon processors and NVIDIA Quadro M1000M and M2000M graphics. It's the successor to the ThinkPad W541 and smaller companion to the ThinkPad P70 we reviewed...
0%
Digitaltrends.com
Updated:
2018-02-21 03:20:01
The “mobile workstation” is a special category of computer, one that has resisted the trends of the past five years. While mainstream laptops have focused on design, portability, and ease-of-use, workstations continue to prioritize performance and functio...
Good Sturdy construction, A keyboard touch-typists will love, Excellent 4K non-gloss display, Fast Xeon quad-core processor, Surprisingly good game performance...
Bad Tepid design, Heavy, thick chassis, Short battery life...
Bottom line Today's laptops are wonderful, but not everyone is a fan. Some dislike the trend towards mediocre keyboards, glossy displays, and limited connectivity. These fans of old-school laptops bemoan decreasing functionality alongside increasing prices. If this...
80%
notebookcheck.net
Updated:
2018-02-21 03:19:59
Better with 4K? Once again, we review the mobile workstation from Lenovo. This time, however, the ThinkPad P50 is equipped with a Xeon processor and a 4K screen, but the latter does not make sense for every user...
Good very good build quality and stability, excellent input devices, very high performance, also under load, modern port selection, many security features, very fast PCIe-SSD, quiet cooling solution, can be configured, 36-month warranty, matte 4K panel with w...
Bad that is unnecessarily complicated, display results do not meet the advertised specs, PWM, shorter runtimes and higher temperatures compared to the FHD configuration, no RAID support...
Bottom line The situation is more complicated for the display. The Full HD screen was not very impressive in terms of luminance and color gamut, but the 4K panel has its problems as well. The advertised luminance of 300 nits is missed, and PWM is used to control the...
84%
mobiletechreview.com
Updated:
2018-02-21 03:20:01
Mobile workstations aren't known for their great battery life, but when working unplugged for productivity work, they switch to the more power frugal Intel HD 530 integrated graphics for improved battery life. You can manually con...
Good Very strong performance, durable, great keyboards, good battery life. Some configs support a Wacom AES pen.
Bad If you're looking for slim and light mobile workstations, these aren't them...
80%
servethehome.com
Updated:
2018-02-21 03:20:01
Our first impressions of the Lenovo ThinkPad P50 were its another very solid mobile workstation from Lenovo that we have become used to over time. What blew us away was its performance that in many cases were equal to the higher end P70. It is yet another...
Bottom line At the end of the day we find the Lenovo ThinkPad P50 to be a top tier performing mobile workstation, much like the P70.Lenovo ThinkPad P50 – FrontWe find the ThinkPad P50 to be an impressive mobile workstation at a much lower cost than the ThinkPad P70 m...
97%
techaeris.com
Updated:
2018-02-21 03:20:01
Let me summarize this for you if you are in a hurry; and if you're the kind of person that needs this kind of device, you probably are: this is the best laptop I have ever used. Now, if you have a few minutes, my Lenovo ThinkPad P50 review will explain wh...
Good Great look and solid finish. A powerhouse. Future proof thanks to simple and abundant expansion options. Best keyboard on a laptop I have ever used. Bright and color-rich screen. Trackpad that has been tuned to perfection...
Bad Could be lighter. Price may turn some off, but it is not unreasonable. Better battery life is something we will always ask for...
Bottom line I doubt I could have been any clearer regarding my feelings concerning the Lenovo Thinkpad P50. Forget the gimmicks. Forget the empty rhetoric by companies telling you that under powered, thin laptops, barren of functionality are somehow the future of com...
48%
notebookreview.com
Updated:
2018-02-21 03:20:01
Lenovo has changed its branding with the introduction of a mobile workstation line. The Lenovo ThinkPad P50 is the continuation of the old ThinkPad W541 while the P50s is a follow up to the workstation ultrabook ThinkPad W550s .While the naming convention...
Good Strong battery life, Excellent keyboard, Beautiful 4k IPS display, Strong performance...
Bad Limited brightness, Heavier than alternatives...
Bottom line Armed with powerful specs, a beautiful 4K resolution display, responsive keyboard, and a durable chassis the Lenovo ThinkPad P50 workstation is an excellent machine. Let's not forget to mention the long lasting battery life means users can stay productive...
86%
computershopper.com
Updated:
2018-02-21 03:20:01
When we say ThinkPad, you probably think of business executives heading to the jetway or conference room with matte black laptops under their arms or in their briefcases (or else you think of Lenovo's TrackPoint cursor control nubbin embedded in the keybo...
Good Awesome 4K display with color calibrator, Superlative keyboard, Swift performance...
Bad Battery life and warranty could be better, Carries an extra pound...
Bottom line The ThinkPad P50 offers the goodness of Lenovo's colossal 17.3-inch P70 workstation in a more briefcase-friendly 15.6-inch format. Read More…...
80%
Laptopmag.com
Updated:
2018-02-21 03:20:02
When you want no-compromise performance for CPU- and graphics-intensive tasks like 3D modeling, 4K video editing or running engineering software, you need a mobile workstation. With its optional Intel Xeon CPU and Nvidia Quadro graphics, Lenovo's 15.6-inc...
Good Long battery life, World-class keyboard, Vibrant color output, Strong performance...
Bad Screen dimmer than average, Heavier than competitors...
Bottom line The Lenovo ThinkPad P50 gives you speedy workstation-class performance and all-day battery life in a portable package...
80%
notebookcheck.net
Updated:
2018-02-21 03:20:02
Also a success with 15 inches? After the ThinkPad P70, we also have a look at the smaller ThinkPad P50 from Lenovo. The two devices are very similar in many respects, but there are also important differences. Those include the display as well as the more...
Good very good build quality and stability, excellent input devices, modern port selection, decent results with the integrated color calibrator, many security features with OPAL-2 SSD, quiet cooling solution, very good battery runtimes, can be configured, 36-...
Bad that is unnecessarily complicated, our review unit can basically not use its Turbo Boost, display with low gamut, significantly reduced CPU performance on battery, bad speakers with cracking noises, no RAID support...
Bottom line The overall impression of the Lenovo ThinkPad P50 is obviously affected by the Turbo utilization of the processor, which is basically non-existent. It will eventually be active during the stress test, so we hope that Lenovo can fix this issue with an upda...
88%