location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 19010035 non-adhesive label Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19010035
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19010035 show
Show alternative article codes used in the online market place
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2018 09:37:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 19010035 non-adhesive label Blue :
The short editorial description of Leitz 19010035 non-adhesive label Blue

Leitz Beschriftungsschilder/1901-00-35 60x21mm blau 120g/qm Inh.100
More>>>
Short summary description Leitz 19010035 non-adhesive label Blue:
This short summary of the Leitz 19010035 non-adhesive label Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 19010035, Blue, 2.36" (6 cm), 0.0787" (2 mm), 8.46" (215 mm), 0.705 oz (20 g)

Long summary description Leitz 19010035 non-adhesive label Blue:
This is an auto-generated long summary of Leitz 19010035 non-adhesive label Blue based on the first three specs of the first five spec groups.

Leitz 19010035. Product color: Blue. Label width: 2.36" (6 cm), Label height: 0.0787" (2 mm), Depth: 8.46" (215 mm)

Features
Product color *
Blue
Weight & dimensions
Label width
2.36" (6 cm)
Weight & dimensions
Label height
0.0787" (2 mm)
Depth
8.46" (215 mm)
Weight
0.705 oz (20 g)
Brand Image Article code product Stock Price from
Leitz ALPHA Red Leitz ALPHA Red
(show image)
19010025 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 19010055 non-adhesive label Green Leitz 19010055 non-adhesive label Green
(show image)
19010055 19010055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA Yellow Leitz ALPHA Yellow
(show image)
19010015 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA White Leitz ALPHA White
(show image)
19010001 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)