location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid 5KHB3583 Immersion blender Red, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5KHB3583
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KHB3583EER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184151270
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2023 14:01:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description KitchenAid 5KHB3583 Immersion blender Red, Stainless steel:
This short summary of the KitchenAid 5KHB3583 Immersion blender Red, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid 5KHB3583, Immersion blender, Red, Stainless steel

Long summary description KitchenAid 5KHB3583 Immersion blender Red, Stainless steel:
This is an auto-generated long summary of KitchenAid 5KHB3583 Immersion blender Red, Stainless steel based on the first three specs of the first five spec groups.

KitchenAid 5KHB3583. Rotational speed (min): 6100 RPM, Rotational speed (max): 11000 RPM. Type: Immersion blender, Product color: Red, Stainless steel. Blade material: Stainless steel. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Battery voltage: 12 V. Width: 22.4" (570 mm), Depth: 24.8" (630 mm), Height: 19" (482 mm)

Performance
Number of speeds *
5
Rotational speed (min)
6100 RPM
Rotational speed (max)
11000 RPM
Design
Type *
Immersion blender
Product color *
Red, Stainless steel
Material
Blade material
Stainless steel
Power
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
Battery voltage
12 V
Weight & dimensions
Width
22.4" (570 mm)
Depth
24.8" (630 mm)
Height
19" (482 mm)
Weight
2.2 lbs (1 kg)
Packaging data
Package width
7.17" (182 mm)
Package depth
5.59" (142 mm)
Package height
18.9" (479 mm)
Country Distributor
United Kingdom 1 distributor(s)