Bullet Points Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 0.5 GB
- - 144-pin SO-DIMM
- - CAS latency: 3
Guarantee:
Lifetime
Long product name Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB
:
The short editorial description of Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB
512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3
More>>>
Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB:
The official marketing text of Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB as supplied by the manufacturer
All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.
Short summary description Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB:
This short summary of the Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3, 0.5 GB, 144-pin SO-DIMM
Long summary description Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB:
This is an auto-generated long summary of Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3 memory module 0.5 GB based on the first three specs of the first five spec groups.
Kingston Technology ValueRAM 512MB, SODIMM 144-pin, SDRAM, PC133, NON ECC, CL3. Internal memory: 0.5 GB, Memory form factor: 144-pin SO-DIMM, CAS latency: 3