Bullet Points Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4 GB DRAM
- - 184-pin DIMM
- - ECC
Guarantee:
Lifetime
Long product name Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM
:
The short editorial description of Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM
System Specific
More>>>
Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM:
The official marketing text of Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM as supplied by the manufacturer
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM:
This short summary of the Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory 4GB ECC Kit, 4 GB, DRAM, 184-pin DIMM
Long summary description Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM:
This is an auto-generated long summary of Kingston Technology System Specific Memory 4GB ECC Kit memory module DRAM based on the first three specs of the first five spec groups.
Kingston Technology System Specific Memory 4GB ECC Kit. Internal memory: 4 GB, Internal memory type: DRAM, Memory form factor: 184-pin DIMM, ECC