Bullet Points Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 1 GB DDR2 400 MHz
- - 240-pin DIMM 1 x 1 GB
- - CAS latency: 3
- - 1.8 V
- - ECC
Guarantee:
Lifetime
Long product name Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC
:
The short editorial description of Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC
System Specific
More>>>
Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC:
The official marketing text of Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC as supplied by the manufacturer
Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.
Short summary description Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC:
This short summary of the Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Kingston Technology System Specific Memory 1GB Single Rank, 1 GB, 1 x 1 GB, DDR2, 400 MHz, 240-pin DIMM
Long summary description Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC:
This is an auto-generated long summary of Kingston Technology System Specific Memory 1GB Single Rank memory module 1 x 1 GB DDR2 400 MHz ECC based on the first three specs of the first five spec groups.
Kingston Technology System Specific Memory 1GB Single Rank. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, Memory form factor: 240-pin DIMM, CAS latency: 3, ECC