location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB 266MHz ECC Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KFJ-TX200/2G
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB DDR 266 MHz
  • - 184-pin DIMM 2 x 1 GB
  • - ECC
Long product name Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR :
The short editorial description of Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR

System Specific
More>>>
Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR:
The official marketing text of Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR:
This short summary of the Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 2GB 266MHz ECC Kit, 2 GB, 2 x 1 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR:
This is an auto-generated long summary of Kingston Technology System Specific Memory 2GB 266MHz ECC Kit memory module 2 x 1 GB DDR based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 2GB 266MHz ECC Kit. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
2 GB
Memory layout (modules x size) *
2 x 1 GB
Features
Internal memory type *
DDR
Memory clock speed *
266 MHz
Memory form factor *
184-pin DIMM
ECC *
Yes
Memory bus
72 bit