location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kevin.Murphy Check ‘Kevin.Murphy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luxury. Rinse Ultra Rich Conditioner, 250ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9339341001393
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9339341001393
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kevin.Murphy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2023 16:41:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex :
The short editorial description of Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex

8oz, Kukui Nut Oil/Buriti Nut Oil/Murumuru Butter/Shea Butter & Mango Butter
More>>>
Short summary description Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex:
This short summary of the Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Kevin.Murphy Luxury. Rinse, Unisex, Non-professional hair conditioner, Curly hair, Thick hair, Anti-frizz, Moisturizing, 230 ml, Bottle

Long summary description Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex:
This is an auto-generated long summary of Kevin.Murphy Luxury. Rinse Non-professional hair conditioner 230 ml Unisex based on the first three specs of the first five spec groups.

Kevin.Murphy Luxury. Rinse. Suitable for: Unisex, Type: Non-professional hair conditioner, Suitable for hair types: Curly hair, Thick hair. Quantity per pack: 1 pc(s)