location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood JKP230 electric kettle 1.6 L 2200 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Check ‘Kenwood’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JKP230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0WJKP23002 show
Show alternative article codes used in the online market place
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Kenwood’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2019 19:54:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kenwood JKP230 electric kettle 1.6 L 2200 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 L White
  • - 2200 W
  • - 360° rotational base
  • - Cord storage
Long product name Kenwood JKP230 electric kettle 1.6 L 2200 W White :
The short editorial description of Kenwood JKP230 electric kettle 1.6 L 2200 W White

1.6 l, 2200 W, 1.032 kg, White
More>>>
Short summary description Kenwood JKP230 electric kettle 1.6 L 2200 W White:
This short summary of the Kenwood JKP230 electric kettle 1.6 L 2200 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood JKP230, 1.6 L, 2200 W, White, Filtering

Long summary description Kenwood JKP230 electric kettle 1.6 L 2200 W White:
This is an auto-generated long summary of Kenwood JKP230 electric kettle 1.6 L 2200 W White based on the first three specs of the first five spec groups.

Kenwood JKP230. Water tank capacity: 1.6 L. Power: 2200 W. Product color: White, Filtering

Country Distributor
Deutschland 1 distributor(s)