location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Simply Portable One 15" 15" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Portable One 15"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62195
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Simply Portable® One is backed by the Kensington Lifetime Warranty.
Long product name Kensington Simply Portable One 15" 15" Briefcase Black :
The short editorial description of Kensington Simply Portable One 15" 15" Briefcase Black

Simply Portable One 15"
More>>>
Kensington Simply Portable One 15" 15" Briefcase Black:
The official marketing text of Kensington Simply Portable One 15" 15" Briefcase Black as supplied by the manufacturer

Rugged notebook protection and made of durable 1680 denier ballistic nylon with a padded handle and shoulder strap that makes it easy to carry. DropShield® shock-absorbing padding provides extra protection for your computer, and a zippered outside compartment gives you quick access to miscellaneous items.

- Easy access pockets and file storage make this compact modern case ideal or any commuter!
- One compartment case with stylish light grey interior file older
- Three-way portability:EasyGrip handle,1cm padded shoulder strap and attach or wheeled case.
- Padded laptop protection
- Dimensions of inside computer compartment: 305 h x 300 w x 65 d mm

Short summary description Kensington Simply Portable One 15" 15" Briefcase Black:
This short summary of the Kensington Simply Portable One 15" 15" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Simply Portable One 15", Briefcase, 15"

Long summary description Kensington Simply Portable One 15" 15" Briefcase Black:
This is an auto-generated long summary of Kensington Simply Portable One 15" 15" Briefcase Black based on the first three specs of the first five spec groups.

Kensington Simply Portable One 15". Case type: Briefcase, Maximum screen size: 15"

Features
Maximum screen size *
15"
Case type *
Briefcase
Material *
Nylon
Features
Product main color *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
11.8 x 2.56 x 12" (300 x 65 x 305 mm)
Brand Image Article code product Stock Price from
Kensington Simply Portable 3 15.4" Black Kensington Simply Portable 3 15.4" Black
(show image)
62197 Simply Portable 3
Kensington Simply Portable Two 15" 15" Briefcase Black Kensington Simply Portable Two 15" 15" Briefcase Black
(show image)
62196 Simply Portable Two 15"