location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValuOptical Travel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1500154 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 59.1" (1.5 m)
Guarantee: Full 5 Year Warranty
Long product name Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical :
The short editorial description of Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical

ValuOptical Travel
More>>>
Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical:
The official marketing text of Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical as supplied by the manufacturer

Kensington are proud to announce the launch of ValuOptical Travel. This new mouse forms part of the new ValuOptical range of replacement optical mice combining outstanding quality at truly affordable prices.

- Best in class, quality and design
- Compact and functional design with shorter cable length provides a true portable solution
- High speed Diamond Eye Optical technology for unmatched speed and accuracy
- Unique soft-rubber grip panels aid maximum comfort and control
- 3 Programmable buttons (Software download required)
- USB & PS2

Short summary description Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical:
This short summary of the Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ValuOptical Mouse Travel, Optical, USB Type-A + PS/2, Black

Long summary description Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical:
This is an auto-generated long summary of Kensington ValuOptical Travel mouse USB Type-A + PS/2 Optical based on the first three specs of the first five spec groups.

Kensington ValuOptical Mouse Travel. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Certification
CE, FCC
Design
Product color *
Black
Ergonomics
Cable length
59.1" (1.5 m)
Other features
Special features
High speed Diamond Eye Optical
Compatible operating systems
Windows 95, 98, Me, 2000, XP
Mouse dimensions (WxDxH)
2.05 x 3.39 x 1.18" (52 x 86 x 30 mm)
Country Distributor
United Kingdom 1 distributor(s)