location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC NX-T10E home cinema system 520 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX-T10E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX-T10E
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC NX-T10E home cinema system 520 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player Black
  • - 520 W
  • - 42 - 150 Hz
More>>>
Short summary description JVC NX-T10E home cinema system 520 W Black:
This short summary of the JVC NX-T10E home cinema system 520 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC NX-T10E, DVD player, PAL, 520 W, 10%, MP3, WMA, 200 W

Long summary description JVC NX-T10E home cinema system 520 W Black:
This is an auto-generated long summary of JVC NX-T10E home cinema system 520 W Black based on the first three specs of the first five spec groups.

JVC NX-T10E. Optical disc player type: DVD player. Analog signal format system: PAL. RMS rated power: 520 W, Total Harmonic Distortion (THD): 10%, Audio formats supported: MP3, WMA. Center speaker RMS power: 200 W, Center speaker impedance: 6 Ω. Subwoofer RMS power: 200 W, Subwoofer frequency range: 0 - 100 Hz, Subwoofer impedance: 6 Ω