location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver PMP Series PMP-140 MP3/MP4 player 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PMP Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PMP-140
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMP-140
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:43:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRiver PMP Series PMP-140 MP3/MP4 player 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 40 GB
  • - LCD 3.5" 240 x 320 pixels
  • - Equalizer
  • - FM radio Voice recording
  • - Line-in Line-out
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion)
Long product name iRiver PMP Series PMP-140 MP3/MP4 player 40 GB :
The short editorial description of iRiver PMP Series PMP-140 MP3/MP4 player 40 GB

PMP-140 MULTI MEDIA MP3-PLAYER 40GB
More>>>
Short summary description iRiver PMP Series PMP-140 MP3/MP4 player 40 GB:
This short summary of the iRiver PMP Series PMP-140 MP3/MP4 player 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver PMP Series PMP-140, 40 GB, LCD, FM radio, 10.5 oz (299 g)

Long summary description iRiver PMP Series PMP-140 MP3/MP4 player 40 GB:
This is an auto-generated long summary of iRiver PMP Series PMP-140 MP3/MP4 player 40 GB based on the first three specs of the first five spec groups.

iRiver PMP Series PMP-140. Total storage capacity: 40 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 10.5 oz (299 g)

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:04:31
Uk has collected 2 expert reviews for iRiver PMP Series PMP-140 MP3/MP4 player 40 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2017-03-01 10:04:31
40GB MP3 video jukebox with photo storage FM radio: When you first pick up the iRiver PMP 140 youd be forgiven for thinking that this was a new games console, as its design is roughly a cross between a Gameboy and the old Sega Game...
0%