location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IFP Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IFP-780
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFP-780
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:43:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.128 GB
  • - LCD
  • - Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 40 h
Long product name iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB :
The short editorial description of iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB

IFP-780 FLASH MP3-PLAYER 128MB BLUE
More>>>
Short summary description iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB:
This short summary of the iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver IFP Series IFP-780, 0.128 GB, LCD, FM radio, 1.31 oz (37 g)

Long summary description iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB:
This is an auto-generated long summary of iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB based on the first three specs of the first five spec groups.

iRiver IFP Series IFP-780. Total storage capacity: 0.128 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 40 h. Weight: 1.31 oz (37 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:11:49
Uk has collected 2 expert reviews for iRiver IFP Series IFP-780 MP3/MP4 player 0.128 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
iRiver

iRiver IFP Series IFP-790 MP3/MP4 player 0.256 GB
(show image)
IFP-790 IFP-790 0.00
(excl. VAT)
0 (incl. VAT)
iRiver

iRiver IFP Series IFP-795 MP3/MP4 player 0.512 GB
(show image)
IFP-795 IFP-795 0.00
(excl. VAT)
0 (incl. VAT)
iRiver

iRiver IFP Series IFP-799 MP3/MP4 player 1 GB
(show image)
IFP-799 IFP-799 0.00
(excl. VAT)
0 (incl. VAT)