location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK71
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK71AA6EN00W1100 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 480 x 640 pixels Touchscreen
  • - RAM 0.512 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC
  • - Instruments OMAP 1 GHz
  • - Windows Embedded Handheld 6.5.3
  • - Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion) 5200 mAh
  • - Black
Long product name Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black :
The short editorial description of Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black

CK71, Texas Instruments 1GHz OMAP3, 512MB RAM, 1GB Flash, IEEE802.11 a/b/g/n Dual Band WLAN, Smart Systems, Windows Embedded Handheld 6.5.3, Extended Range Imager, AlphaNumeric Keypad
More>>>
Short summary description Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black:
This short summary of the Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CK71, 3.5", 480 x 640 pixels, LCD, 65536 colors, 0.512 GB, 1 GB

Long summary description Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black:
This is an auto-generated long summary of Intermec CK71 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black based on the first three specs of the first five spec groups.

Intermec CK71. Display diagonal: 3.5", Display resolution: 480 x 640 pixels. Internal memory: 0.512 GB, Flash memory: 1 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC. Processor frequency: 1 GHz, Processor manufacturer: Texas Instruments, Processor family: Instruments OMAP. Operating system installed: Windows Embedded Handheld 6.5.3. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Alphanumeric, Barcode reader

Source Testseek summary Average rating
Reviews
Updated:
2015-12-18 13:41:57
Uk has collected 1 expert review for Intermec CK71 handheld mobile computer 8.89 cm (3.5") 480 x 640 pixels Touchscreen 584 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2015-12-18 13:41:57
On January 11, 2011, Intermec announced the CN70 Series of ultra-rugged computers. The 70 Series initially includes four models, those being the CN70, the CN70e, the CK70, and the CK71 discussed in this article. The reason why Intermec offers four mode...
0%
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)